U.S. Plastic Corporation NS4 Non-Spill Couplings 60780

Description
Patented NS4 Series 1/4" flow couplings feature non-spill valves in a compact size, at a great price. Use the NS4 when even a few drops pose problems regarding safety, media cost or environmental regulations. These innovative couplings are lightweight, chemically-resistant and easy to use. The non-spill design virtually eliminates spills, minimizes downtime and enhances operator safety. Temperature 32F to 160F Ok with vacuum to 120 PSI. Main components and valves: Glass-filled polypropylene and ABS. Thumb latch: Glass-filled polypropylene, ABS. Valve spring: 316 stainless steel. External spring: 316 stainless steel. O-rings: EPDM. Soft-touch over mold: polypropylene TPV (thermoplastic vulcanizate). This TPV is an alloy of polypropylene thermoplastic and fully vulcanized EPDM rubber. The material is typically resistant to water, acids and bases.) ABS has TPE (thermoplastic rlastomer) soft-touch over mold. Lubricants: Krytox PFPE (inert). Panel hole .72" diameter. Color: Polypropylene - gray with dark gray over mold. ABS - white with teal over mold. PP can be special ordered with blue or red over mold. Contact us for quote.
Description
Patented NS4 Series 1/4" flow couplings feature non-spill valves in a compact size, at a great price. Use the NS4 when even a few drops pose problems regarding safety, media cost or environmental regulations. These innovative couplings are lightweight, chemically-resistant and easy to use. The non-spill design virtually eliminates spills, minimizes downtime and enhances operator safety. Temperature 32F to 160F Ok with vacuum to 120 PSI. Main components and valves: Glass-filled polypropylene and ABS. Thumb latch: Glass-filled polypropylene, ABS. Valve spring: 316 stainless steel. External spring: 316 stainless steel. O-rings: EPDM. Soft-touch over mold: polypropylene TPV (thermoplastic vulcanizate). This TPV is an alloy of polypropylene thermoplastic and fully vulcanized EPDM rubber. The material is typically resistant to water, acids and bases.) ABS has TPE (thermoplastic rlastomer) soft-touch over mold. Lubricants: Krytox PFPE (inert). Panel hole .72" diameter. Color: Polypropylene - gray with dark gray over mold. ABS - white with teal over mold. PP can be special ordered with blue or red over mold. Contact us for quote.

Suppliers

Company
Product
Description
Supplier Links
NS4 Non-Spill Couplings - 60780 - U.S. Plastic Corporation
Lima, OH, USA
NS4 Non-Spill Couplings
60780
NS4 Non-Spill Couplings 60780
Patented NS4 Series 1/4" flow couplings feature non-spill valves in a compact size, at a great price. Use the NS4 when even a few drops pose problems regarding safety, media cost or environmental regulations. These innovative couplings are lightweight, chemically-resistant and easy to use. The non-spill design virtually eliminates spills, minimizes downtime and enhances operator safety. Temperature 32F to 160F Ok with vacuum to 120 PSI. Main components and valves: Glass-filled polypropylene and ABS. Thumb latch: Glass-filled polypropylene, ABS. Valve spring: 316 stainless steel. External spring: 316 stainless steel. O-rings: EPDM. Soft-touch over mold: polypropylene TPV (thermoplastic vulcanizate). This TPV is an alloy of polypropylene thermoplastic and fully vulcanized EPDM rubber. The material is typically resistant to water, acids and bases.) ABS has TPE (thermoplastic rlastomer) soft-touch over mold. Lubricants: Krytox PFPE (inert). Panel hole .72" diameter. Color: Polypropylene - gray with dark gray over mold. ABS - white with teal over mold. PP can be special ordered with blue or red over mold. Contact us for quote.

Patented NS4 Series 1/4" flow couplings feature non-spill valves in a compact size, at a great price. Use the NS4 when even a few drops pose problems regarding safety, media cost or environmental regulations. These innovative couplings are lightweight, chemically-resistant and easy to use. The non-spill design virtually eliminates spills, minimizes downtime and enhances operator safety. Temperature 32F to 160F Ok with vacuum to 120 PSI. Main components and valves: Glass-filled polypropylene and ABS. Thumb latch: Glass-filled polypropylene, ABS. Valve spring: 316 stainless steel. External spring: 316 stainless steel. O-rings: EPDM. Soft-touch over mold: polypropylene TPV (thermoplastic vulcanizate). This TPV is an alloy of polypropylene thermoplastic and fully vulcanized EPDM rubber. The material is typically resistant to water, acids and bases.) ABS has TPE (thermoplastic rlastomer) soft-touch over mold. Lubricants: Krytox PFPE (inert). Panel hole .72" diameter. Color: Polypropylene - gray with dark gray over mold. ABS - white with teal over mold. PP can be special ordered with blue or red over mold. Contact us for quote.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Hose Fittings
Product Number 60780
Product Name NS4 Non-Spill Couplings
Connection Type Barbed or Ribbed End
Unlock Full Specs
to access all available technical data

Similar Products

Hose Connectors - 2312540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Adapter Fitting
Material Brass/Bronze; Brass
View Details
Minimatic® Slip-On Fitting - T42-4 - Clippard
Specs
Fitting Type Tee Fitting; Reducer Fitting; Pneumatic Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Nickel Plated
View Details
Barb tubing fitting - N-1/2-P-13-MS - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
View Details