U.S. Plastic Corporation EZ-Seal Leak Resistant Couplings 31004

Description
Ideally suited for Lay flat hoses. Constructed of aluminum meeting ASTM B85 Grade 383. They have rubber seals to help prevent leakage. They offer interchangeability with Male Adapters conforming to Mil Spec A-A-59326. Their versatility makes them suitable for use with other PVC and Rubber Hoses. Common applications are agriculture, chemicals, petroleum, construction and material handling. Note: To insure proper sealing attach band clamps directly over rubber seals.
Description
Ideally suited for Lay flat hoses. Constructed of aluminum meeting ASTM B85 Grade 383. They have rubber seals to help prevent leakage. They offer interchangeability with Male Adapters conforming to Mil Spec A-A-59326. Their versatility makes them suitable for use with other PVC and Rubber Hoses. Common applications are agriculture, chemicals, petroleum, construction and material handling. Note: To insure proper sealing attach band clamps directly over rubber seals.

Suppliers

Company
Product
Description
Supplier Links
EZ-Seal Leak Resistant Couplings - 31004 - U.S. Plastic Corporation
Lima, OH, USA
EZ-Seal Leak Resistant Couplings
31004
EZ-Seal Leak Resistant Couplings 31004
Ideally suited for Lay flat hoses. Constructed of aluminum meeting ASTM B85 Grade 383. They have rubber seals to help prevent leakage. They offer interchangeability with Male Adapters conforming to Mil Spec A-A-59326. Their versatility makes them suitable for use with other PVC and Rubber Hoses. Common applications are agriculture, chemicals, petroleum, construction and material handling. Note: To insure proper sealing attach band clamps directly over rubber seals.

Ideally suited for Lay flat hoses. Constructed of aluminum meeting ASTM B85 Grade 383. They have rubber seals to help prevent leakage. They offer interchangeability with Male Adapters conforming to Mil Spec A-A-59326. Their versatility makes them suitable for use with other PVC and Rubber Hoses. Common applications are agriculture, chemicals, petroleum, construction and material handling. Note: To insure proper sealing attach band clamps directly over rubber seals.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Hose Fittings
Product Number 31004
Product Name EZ-Seal Leak Resistant Couplings
Fitting Type Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Minimatic® Slip-On Fitting - X44-402 - Clippard
Specs
Fitting Type Cross 4-Way Fitting; Pneumatic Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Nickel Plated
View Details
Hose/Gauge Bulkhead Adaptor, M16x2 -  - HydraCheck Inc.
Specs
Fitting Type Adapter Fitting; Hydraulic Fitting; Quick Coupler
Connection Type 1/4 NPT, 1/2 NPT, 7/16 SAE
Material Steel
View Details
Pneumatic Quick Connect Couplings - 1761933 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting; Quick Coupler
Material Brass/Bronze; Nickel plated brass
English Size 0.250 inch (6.35 mm)
View Details