Shenzhen Shengyu Electronics Technology Limited Datasheets for DC-DC Converters

DC-DC converters accept DC input and provide regulated and/or isolated DC output in various applications including computer flash memory, telecommunications equipment, and process control systems.
DC-DC Converters: Learn more

Page: 1 9 10 11 12 13 14 15 16 17 18 19 20 21 30 40 41
Product Name Notes
DC DC CNVRTR -24V -48V -72V 3W
DC DC CONVERTER +/-12V 12W
DC DC CONVERTER +/-12V 1W
DC DC CONVERTER +/-12V 2W
DC DC CONVERTER +/-12V 3W
DC DC CONVERTER +/-12V 5W
DC DC CONVERTER +/-12V 6W
DC DC CONVERTER +/-12V 7W
DC DC CONVERTER +/-15V 12W
DC DC CONVERTER +/-15V 1W
DC DC CONVERTER +/-15V 2W
DC DC CONVERTER +/-15V 3W
DC DC CONVERTER +/-15V 5W
DC DC CONVERTER +/-15V 6W
DC DC CONVERTER +/-24V 2W
DC DC CONVERTER +/-3.3V 1W
DC DC CONVERTER +/-3.3V 3W
DC DC CONVERTER +/-5V 12W
DC DC CONVERTER +/-5V 1W
DC DC CONVERTER +/-5V 2W
DC DC CONVERTER +/-5V 3W
DC DC CONVERTER +/-5V 5W
DC DC CONVERTER +/-5V 6W
DC DC CONVERTER +/-9V 1W
DC DC CONVERTER +/-9V 2W
DC DC CONVERTER 0.59-5.1V 102W
DC DC CONVERTER 0.6-1.8V
DC DC CONVERTER 0.6-3.3V
DC DC CONVERTER 0.6-5.1V 30W
DC DC CONVERTER 0.6-5.1V 50W
DC DC CONVERTER 0.7-1.8V 54W
DC DC CONVERTER 0.7-1.8V
DC DC CONVERTER 0.7-5V
DC DC CONVERTER 0.8V
DC DC CONVERTER 1-5.25V 13W
DC DC CONVERTER 12V 12W
DC DC CONVERTER 12V 1W
DC DC CONVERTER 12V 2 KW
DC DC CONVERTER 12V 26W
DC DC CONVERTER 12V 2W
DC DC CONVERTER 12V 3W
DC DC CONVERTER 12V 48W
DC DC CONVERTER 12V 5.6W
DC DC CONVERTER 12V 5W
DC DC CONVERTER 12V 6W
DC DC CONVERTER 13.5V 810W
DC DC CONVERTER 15V 12W
DC DC CONVERTER 15V 1W
DC DC CONVERTER 15V 2.4 KW
DC DC CONVERTER 15V 2W
DC DC CONVERTER 15V 30W
DC DC CONVERTER 15V 3W
DC DC CONVERTER 15V 5W
DC DC CONVERTER 15V 6W
DC DC CONVERTER 24V 1W
DC DC CONVERTER 24V 30W
DC DC CONVERTER 3.3V 10W
DC DC CONVERTER 3.3V 12W
DC DC CONVERTER 3.3V 15W
DC DC CONVERTER 3.3V 1W
DC DC CONVERTER 3.3V 20W
DC DC CONVERTER 3.3V 3W
DC DC CONVERTER 3.3V 5W
DC DC CONVERTER 3.3V 6W
DC DC CONVERTER 5-12V -5V 6W
DC DC CONVERTER 5-25V 150W
DC DC CONVERTER 5V 10W
DC DC CONVERTER 5V 12V 1W
DC DC CONVERTER 5V 12W
DC DC CONVERTER 5V 15V 1W
DC DC CONVERTER 5V 1W
DC DC CONVERTER 5V 20W
DC DC CONVERTER 5V 2W
DC DC CONVERTER 5V 3W
DC DC CONVERTER 5V 5V 1W
DC DC CONVERTER 5V 5W
DC DC CONVERTER 5V 6W
DC DC CONVERTER 5V 9V 1W
DC DC CONVERTER 9V 1W
DC DC CONVERTER 9V 2W
DC DC CONVERTER 9V 3W
DC/DC CONVERTER 12V 5.2A SIP

<< Prev Next >>