The Murata Power Solutions NMG series DC-DC converter, specifically the model NMG0505SC, is an isolated, single-output device with a maximum output power of 2W and a current rating of 400mA at 5V. It features a wide input voltage range, supporting 5V, 12V, 15V, and 24V inputs, and offers high efficiency, typically above 80%. The converter is designed for continuous operation across a temperature range of -40°C to 85°C, ensuring reliable performance in various environments. This model provides 1kVDC isolation, making it suitable for applications requiring galvanic isolation. It has been recognized by Underwriters Laboratory (UL) for functional insulation, complying with safety standards. The internal SMD construction eliminates the need for external components, simplifying integration into designs. The device is also RoHS compliant, ensuring it meets environmental regulations. Its pin compatibility with other series enhances flexibility in design choices.
Isolated Module DC DC Converter 1 Output 5V 400mA 13.5V - 16.5V Input
DC DC CONVERTER 5V 2W
DC-DC CONVERTER, ISO POL, 1 O/P, 2W, 400mA, 5V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:400mA; Output Voltage - Output 2:- RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 811-2683-ND | NMG1505SC | 96W2155 |
| Product Name | DC DC Converters | Power Supplies - Board Mount - DC DC Converters | Dc-Dc Converter, Iso Pol, 1 O/p, 2W, 400Ma, 5V; Power Supply Approvals Murata Power Solutions |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| DC Output Current | 0.4000 amps | 0.4000 amps | |
| DC Input Voltage | 13.5 to 16.5 volts |