Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 060435-NKE0505SC
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: NKE
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 4-SIP Module
Size / Dimension: 0.45" L x 0.24" W x 0.29" H (11.5mm x 6.0mm x 7.5mm)
Applications: ITE (Commercial)
Standard Package: 40
Catalog: NKE Series
Voltage - Isolation: 3kV (3000V)
Number of Outputs: 1
Current - Output (Max): 200mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 5V
Power (Watts) - Manufacture Series: 1W
Efficiency: 69%
Power (Watts) - Max: 1W
Family Name: NKE0505SC
Alternative Parts (Cross-Reference): PCSA1-S5-S5-S; PDS1-S5-S5-S; RSS12-0505/HP; RSS12-0505-R;
Introduction Date: February 29, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input
DC-DC CONVERTER, ISO POL, 1 O/P, 1W, 200MA, 5V; NO. OF OUTPUTS:1 OUTPUT; OUTPUT POWER MAX:1W; OUTPUT VOLTAGE - OUTPUT 1:5V; OUTPUT CURRENT - OUTPUT 1:200MA; OUTPUT VOLTAGE - OUTPUT 2:-; OUTPUT CURRENT - OUTPUT 2:-; WIDTH:6MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
DC DC CONVERTER 5V 1W
Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 1 W, 5 V, 200 mA RoHS Compliant: Yes
DC-DC CONVERTER, ISO POL, 1 O/P, 1W, 200mA, 5V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:- RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Radwell International | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 060435-NKE0505SC | 811-1434-5-ND | 16440914 | NKE0505SC | 23M7001 | 61K3042 |
| Product Name | Power Supplies - Board Mount | DC DC Converters | Power Supply/Voltage Converter PC Board Mount | Power Supplies - Board Mount - DC DC Converters | Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 5 V, 200 Ma Rohs Compliant Murata Power Solutions | Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 200Ma, 5V; Power Supply Approvals Murata Power Solutions |
| Form Factor | Board Mount | Board Mount | Board Mount | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| DC Output Current | 0.2000 amps | 0.2000 amps | 0.2000 amps | |||
| DC Output Power | 1 watts | 1 watts | ||||
| Number of Outputs | 1 # | 1 # |