Isolated Module DC DC Converter 1 Output 5V 200mA 21.6V - 26.4V Input
Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 209287-NME2405DC
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: NME
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 8-DIP Module (4 Leads)
Size / Dimension: 0.39" L x 0.45" W x 0.27" H (9.9mm x 11.4mm x 6.9mm)
Applications: ITE (Commercial)
Voltage - Isolation: 1kV (1000V)
Number of Outputs: 1
Current - Output (Max): 200mA
Voltage - Input (Min): 21.6V
Voltage - Input (Max): 26.4V
Voltage - Output 1: 5V
Power (Watts) - Manufacture Series: 1W
Efficiency: 70%
Power (Watts) - Max: 1W
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 35
DC DC CONVERTER 5V 1W
DC-DC CONV, ISO POL, 1 O/P, 1W, 200mA, 5V; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:- RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 811-1488-5-ND | 209287-NME2405DC | NME2405DC | 61K3124 |
| Product Name | DC DC Converters | Power Supplies - Board Mount | Power Supplies - Board Mount - DC DC Converters | Dc-Dc Conv, Iso Pol, 1 O/p, 1W, 200Ma, 5V; Power Supply Approvals Murata Power Solutions |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter | |
| Form Factor | Board Mount | Board Mount | Board Mount | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| DC Output Current | 0.2000 amps | 0.2000 amps | 0.2000 amps | |
| DC Input Voltage | 21.6 to 26.4 volts | 21.6 to 26.4 volts |