Murata Power Solutions DC DC Converters NMG0512SC

Description
Isolated Module DC DC Converter 1 Output 12V 167mA 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 167mA 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-1704-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-1704-5-ND
DC DC Converters 811-1704-5-ND
Isolated Module DC DC Converter 1 Output 12V 167mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 12V 167mA 4.5V - 5.5V Input

Buy Now Datasheet
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 2 W, 12 V, 167 Ma Rohs Compliant Murata Power Solutions - 14N9497 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 2 W, 12 V, 167 Ma Rohs Compliant Murata Power Solutions
14N9497
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 2 W, 12 V, 167 Ma Rohs Compliant Murata Power Solutions 14N9497
Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 2 W, 12 V, 167 mA RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 2 W, 12 V, 167 mA RoHS Compliant: Yes

Supplier's Site
Dc-Dc Conv, Iso Pol, 1 O/p, 2W, 167Ma, 12V; Power Supply Approvals Murata Power Solutions - 12N3800 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Iso Pol, 1 O/p, 2W, 167Ma, 12V; Power Supply Approvals Murata Power Solutions
12N3800
Dc-Dc Conv, Iso Pol, 1 O/p, 2W, 167Ma, 12V; Power Supply Approvals Murata Power Solutions 12N3800
DC-DC CONV, ISO POL, 1 O/P, 2W, 167mA, 12V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:167mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONV, ISO POL, 1 O/P, 2W, 167mA, 12V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:167mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - NMG0512SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
NMG0512SC
Power Supplies - Board Mount - DC DC Converters NMG0512SC
DC DC CONVERTER 12V 2W

DC DC CONVERTER 12V 2W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 811-1704-5-ND 14N9497 12N3800 NMG0512SC
Product Name DC DC Converters Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 2 W, 12 V, 167 Ma Rohs Compliant Murata Power Solutions Dc-Dc Conv, Iso Pol, 1 O/p, 2W, 167Ma, 12V; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.1670 amps 0.1670 amps
DC Input Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Adaptor - IRA-160 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 3.34 amps
View Details
Power supply unit - power supply unit - BARTEC
Specs
Operating Temperature -29 to 4 C (-20 to 40 F)
View Details
Current Source Power Unit - 4114B1 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PSH5-30-220 Bench-top Power Supply - PSH5-30-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details