Murata Power Solutions DC DC Converters NCS12D4815C

Description
Isolated Module DC DC Converter 2 Output 15V -15V 400mA, 400mA 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 400mA, 400mA 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-2871-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2871-5-ND
DC DC Converters 811-2871-5-ND
Isolated Module DC DC Converter 2 Output 15V -15V 400mA, 400mA 18V - 75V Input

Isolated Module DC DC Converter 2 Output 15V -15V 400mA, 400mA 18V - 75V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - NCS12D4815C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
NCS12D4815C
Power Supplies - Board Mount - DC DC Converters NCS12D4815C
DC DC CONVERTER +/-15V 12W

DC DC CONVERTER +/-15V 12W

Supplier's Site
Dc-Dc Converter, Iso Pol, 2O/p, 400Ma, 12W; Power Supply Approvals Murata Power Solutions - 99W6387 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2O/p, 400Ma, 12W; Power Supply Approvals Murata Power Solutions
99W6387
Dc-Dc Converter, Iso Pol, 2O/p, 400Ma, 12W; Power Supply Approvals Murata Power Solutions 99W6387
DC-DC CONVERTER, ISO POL, 2O/P, 400MA, 12W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:12W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:400mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2O/P, 400MA, 12W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:12W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:400mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-2871-5-ND NCS12D4815C 99W6387
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 2O/p, 400Ma, 12W; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.4000 amps 0.4000 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 150W 24V - 96PSO-A150W24-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
LN-Series - LN015NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 15000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details