Murata Power Solutions DC DC Converters NCS12S1212C

Description
Isolated Module DC DC Converter 1 Output 12V 1A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 1A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-2874-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2874-5-ND
DC DC Converters 811-2874-5-ND
Isolated Module DC DC Converter 1 Output 12V 1A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 12V 1A 9V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - NCS12S1212C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
NCS12S1212C
Power Supplies - Board Mount - DC DC Converters NCS12S1212C
DC DC CONVERTER 12V 12W

DC DC CONVERTER 12V 12W

Supplier's Site
Dc-Dc Conv, Iso Pol, 1O/p, 1A, 12W; Power Supply Approvals Murata Power Solutions - 99W6390 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Iso Pol, 1O/p, 1A, 12W; Power Supply Approvals Murata Power Solutions
99W6390
Dc-Dc Conv, Iso Pol, 1O/p, 1A, 12W; Power Supply Approvals Murata Power Solutions 99W6390
DC-DC CONV, ISO POL, 1O/P, 1A, 12W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:12W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Width:32mm RoHS Compliant: Yes

DC-DC CONV, ISO POL, 1O/P, 1A, 12W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:12W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Width:32mm RoHS Compliant: Yes

Supplier's Site Datasheet
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 12 W, 12 V, 1 A Rohs Compliant Murata Power Solutions - 20X0223 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 12 W, 12 V, 1 A Rohs Compliant Murata Power Solutions
20X0223
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 12 W, 12 V, 1 A Rohs Compliant Murata Power Solutions 20X0223
Isolated Board Mount DC/DC Converter, DIP, Fixed, Through Hole, 12 W, 12 V, 1 A RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, DIP, Fixed, Through Hole, 12 W, 12 V, 1 A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 811-2874-5-ND NCS12S1212C 99W6390 20X0223
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Conv, Iso Pol, 1O/p, 1A, 12W; Power Supply Approvals Murata Power Solutions Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 12 W, 12 V, 1 A Rohs Compliant Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 1 amps 1 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details