Murata Power Solutions DC DC Converters NCS12S4803C

Description
Isolated Module DC DC Converter 1 Output 3.3V 3.64A 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 3.64A 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-2876-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2876-5-ND
DC DC Converters 811-2876-5-ND
Isolated Module DC DC Converter 1 Output 3.3V 3.64A 18V - 75V Input

Isolated Module DC DC Converter 1 Output 3.3V 3.64A 18V - 75V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - NCS12S4803C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
NCS12S4803C
Power Supplies - Board Mount - DC DC Converters NCS12S4803C
DC DC CONVERTER 3.3V 12W

DC DC CONVERTER 3.3V 12W

Supplier's Site
Dc-Dc Converter, Iso Pol, 1O/p, 3.64A, 12W; Power Supply Approvals Murata Power Solutions - 99W6392 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1O/p, 3.64A, 12W; Power Supply Approvals Murata Power Solutions
99W6392
Dc-Dc Converter, Iso Pol, 1O/p, 3.64A, 12W; Power Supply Approvals Murata Power Solutions 99W6392
DC-DC CONVERTER, ISO POL, 1O/P, 3.64A, 12W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:12W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:3.6A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1O/P, 3.64A, 12W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:12W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:3.6A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-2876-5-ND NCS12S4803C 99W6392
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 1O/p, 3.64A, 12W; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 3.64 amps 3.6 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-MC1 Enclosed Power Supply - PS-24-MC1 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG1R5-12-05Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details