Murata Power Solutions DC DC Converters NCS3S1203SC

Description
Isolated Module DC DC Converter 1 Output 3.3V 700mA 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 700mA 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-3083-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3083-ND
DC DC Converters 811-3083-ND
Isolated Module DC DC Converter 1 Output 3.3V 700mA 9V - 36V Input

Isolated Module DC DC Converter 1 Output 3.3V 700mA 9V - 36V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - NCS3S1203SC
1230525-NCS3S1203SC
Power Supplies Board Mount DCDC Converters - NCS3S1203SC 1230525-NCS3S1203SC
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1230525-NCS3S1203SC Series: NCS3 Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: SCP Package: 8-DIP Module, 6 Leads Applications: ITE (Commercial) Power (Watts): 3W Size: 0.86" L x 0.37" W x 0.44" H (22.0mm x 9.5mm x 11.3mm) Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Voltage - Output 1: 3.3V Efficiency: 77% Family Name: NCS3S1203SC Categories: Power Supplies - Board Mount Manufacturer Homepage: www.murata-ps.com Input Voltage MIN: 9V Voltage Input MAX: 36V Current - Output (Maximum): 700mA ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Industrial, Automation & Process Control, Power Management

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 1230525-NCS3S1203SC
Series: NCS3
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: SCP
Package: 8-DIP Module, 6 Leads
Applications: ITE (Commercial)
Power (Watts): 3W
Size: 0.86" L x 0.37" W x 0.44" H (22.0mm x 9.5mm x 11.3mm)
Voltage - Isolation: 1.5kV (1500V)
Number of Outputs: 1
Voltage - Output 1: 3.3V
Efficiency: 77%
Family Name: NCS3S1203SC
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.murata-ps.com
Input Voltage MIN: 9V
Voltage Input MAX: 36V
Current - Output (Maximum): 700mA
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking, Industrial, Automation & Process Control, Power Management

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - NCS3S1203SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
NCS3S1203SC
Power Supplies - Board Mount - DC DC Converters NCS3S1203SC
DC DC CONVERTER 3.3V 3W

DC DC CONVERTER 3.3V 3W

Supplier's Site
Dc-Dc Converter, 3.3V, 0.7A, Sip; Power Supply Approvals Murata Power Solutions - 55Y5084 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 0.7A, Sip; Power Supply Approvals Murata Power Solutions
55Y5084
Dc-Dc Converter, 3.3V, 0.7A, Sip; Power Supply Approvals Murata Power Solutions 55Y5084
DC-DC CONVERTER, 3.3V, 0.7A, SIP; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:700mA; Output Voltage - Output 2:-; Width:9.45mm RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 0.7A, SIP; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:700mA; Output Voltage - Output 2:-; Width:9.45mm RoHS Compliant: Yes

Supplier's Site Datasheet
Isolated Board Mount Dc/dc Converter, Isolated Pol, Fixed, Through Hole, 2.31 W, 3.3 V, 700 Ma Rohs Compliant Murata Power Solutions - 46Y7953 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Isolated Pol, Fixed, Through Hole, 2.31 W, 3.3 V, 700 Ma Rohs Compliant Murata Power Solutions
46Y7953
Isolated Board Mount Dc/dc Converter, Isolated Pol, Fixed, Through Hole, 2.31 W, 3.3 V, 700 Ma Rohs Compliant Murata Power Solutions 46Y7953
Isolated Board Mount DC/DC Converter, Isolated POL, Fixed, Through Hole, 2.31 W, 3.3 V, 700 mA RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, Isolated POL, Fixed, Through Hole, 2.31 W, 3.3 V, 700 mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 811-3083-ND 1230525-NCS3S1203SC NCS3S1203SC 55Y5084 46Y7953
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - NCS3S1203SC Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 3.3V, 0.7A, Sip; Power Supply Approvals Murata Power Solutions Isolated Board Mount Dc/dc Converter, Isolated Pol, Fixed, Through Hole, 2.31 W, 3.3 V, 700 Ma Rohs Compliant Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.7000 amps 0.7000 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Adaptor - IRA-90 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 1.87 amps
View Details
Power supply unit - power supply unit - BARTEC
Specs
Operating Temperature -29 to 4 C (-20 to 40 F)
View Details
Current Source Power Unit - 4102C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PS-24 Open Power Supply - PS-24 - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
2 suppliers