Murata Power Solutions DC DC Converters NDL0505SC

Description
Isolated Module DC DC Converter 1 Output 5V 400mA 4.5V - 9V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 400mA 4.5V - 9V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-1356-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-1356-5-ND
DC DC Converters 811-1356-5-ND
Isolated Module DC DC Converter 1 Output 5V 400mA 4.5V - 9V Input

Isolated Module DC DC Converter 1 Output 5V 400mA 4.5V - 9V Input

Buy Now Datasheet
Dc-Dc Conv, Iso Pol, 1 O/p, 2W, 400Ma, 5V; Power Supply Approvals Murata Power Solutions - 61K2958 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Iso Pol, 1 O/p, 2W, 400Ma, 5V; Power Supply Approvals Murata Power Solutions
61K2958
Dc-Dc Conv, Iso Pol, 1 O/p, 2W, 400Ma, 5V; Power Supply Approvals Murata Power Solutions 61K2958
DC-DC CONV, ISO POL, 1 O/P, 2W, 400mA, 5V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:400mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONV, ISO POL, 1 O/P, 2W, 400mA, 5V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:400mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - NDL0505SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
NDL0505SC
Power Supplies - Board Mount - DC DC Converters NDL0505SC
DC DC CONVERTER 5V 2W

DC DC CONVERTER 5V 2W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-1356-5-ND 61K2958 NDL0505SC
Product Name DC DC Converters Dc-Dc Conv, Iso Pol, 1 O/p, 2W, 400Ma, 5V; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.4000 amps 0.4000 amps
DC Input Voltage 4.5 to 9.0 volts
Unlock Full Specs
to access all available technical data