Murata Power Solutions DC DC Converters NMF2405SC

Description
Isolated Module DC DC Converter 1 Output 5V 100mA 22.8V - 25.2V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 100mA 22.8V - 25.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-1502-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-1502-5-ND
DC DC Converters 811-1502-5-ND
Isolated Module DC DC Converter 1 Output 5V 100mA 22.8V - 25.2V Input

Isolated Module DC DC Converter 1 Output 5V 100mA 22.8V - 25.2V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - NMF2405SC
790749-NMF2405SC
Power Supplies Board Mount DCDC Converters - NMF2405SC 790749-NMF2405SC
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 790749-NMF2405SC Series: NMF Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 7-SIP Module, 5 Leads Applications: ITE (Commercial) Power (Watts): 1W Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 50% Family Name: NMF2405SC Categories: Power Supplies - Board Mount Dimension: 0.77" L x 0.24" W x 0.39" H (19.5mm x 6.0mm x 10.0mm) Input Voltage MIN: 22.8V Voltage Input MAX: 25.2V Current - Output (Maximum): 100mA Alternative Parts (Cross-Reference): R0.5Z-2405/H-R; R0.5S8-2405/P-R; CTDD1906SF-2405-S3K- W75; CTDD3220DF-2405-S1K- W75; Introduction Date: February 29, 2008 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 790749-NMF2405SC
Series: NMF
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 7-SIP Module, 5 Leads
Applications: ITE (Commercial)
Power (Watts): 1W
Voltage - Isolation: 1kV (1000V)
Number of Outputs: 1
Voltage - Output 1: 5V
Efficiency: 50%
Family Name: NMF2405SC
Categories: Power Supplies - Board Mount
Dimension: 0.77" L x 0.24" W x 0.39" H (19.5mm x 6.0mm x 10.0mm)
Input Voltage MIN: 22.8V
Voltage Input MAX: 25.2V
Current - Output (Maximum): 100mA
Alternative Parts (Cross-Reference): R0.5Z-2405/H-R; R0.5S8-2405/P-R; CTDD1906SF-2405-S3K-W75; CTDD3220DF-2405-S1K-W75;
Introduction Date: February 29, 2008
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Dc-Dc Conv, Iso Pol, 1 O/p, 1W, 100Ma, 5V; Power Supply Approvals Murata Power Solutions - 61K3157 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Iso Pol, 1 O/p, 1W, 100Ma, 5V; Power Supply Approvals Murata Power Solutions
61K3157
Dc-Dc Conv, Iso Pol, 1 O/p, 1W, 100Ma, 5V; Power Supply Approvals Murata Power Solutions 61K3157
DC-DC CONV, ISO POL, 1 O/P, 1W, 100mA, 5V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:100mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONV, ISO POL, 1 O/P, 1W, 100mA, 5V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:100mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 5 V, 100 Ma Rohs Compliant Murata Power Solutions - 87K7617 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 5 V, 100 Ma Rohs Compliant Murata Power Solutions
87K7617
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 5 V, 100 Ma Rohs Compliant Murata Power Solutions 87K7617
Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 1 W, 5 V, 100 mA RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 1 W, 5 V, 100 mA RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - NMF2405SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
NMF2405SC
Power Supplies - Board Mount - DC DC Converters NMF2405SC
DC DC CONVERTER 5V 1W

DC DC CONVERTER 5V 1W

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 811-1502-5-ND 790749-NMF2405SC 61K3157 87K7617 NMF2405SC
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - NMF2405SC Dc-Dc Conv, Iso Pol, 1 O/p, 1W, 100Ma, 5V; Power Supply Approvals Murata Power Solutions Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 5 V, 100 Ma Rohs Compliant Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
DC Output Current 0.1000 amps 0.1000 amps
DC Input Voltage 22.8 to 25.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Supply module Ex i - supply module ex i bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
Power Supply - 340720 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Power Supplies - 5000005338-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 0.4200 amps
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details