Murata Power Solutions DC DC Converters NMJ1209SC

Description
Isolated Module DC DC Converter 2 Output 9V -9V 55mA, 55mA 10.8V - 13.2V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 9V -9V 55mA, 55mA 10.8V - 13.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-1541-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-1541-5-ND
DC DC Converters 811-1541-5-ND
Isolated Module DC DC Converter 2 Output 9V -9V 55mA, 55mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 2 Output 9V -9V 55mA, 55mA 10.8V - 13.2V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - NMJ1209SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
NMJ1209SC
Power Supplies - Board Mount - DC DC Converters NMJ1209SC
DC DC CONVERTER +/-9V 1W

DC DC CONVERTER +/-9V 1W

Supplier's Site
Dc-Dc Conv, Iso Pol, 2 O/p, 1W, 9V, -9V; Power Supply Approvals Murata Power Solutions - 61K3209 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Iso Pol, 2 O/p, 1W, 9V, -9V; Power Supply Approvals Murata Power Solutions
61K3209
Dc-Dc Conv, Iso Pol, 2 O/p, 1W, 9V, -9V; Power Supply Approvals Murata Power Solutions 61K3209
DC-DC CONV, ISO POL, 2 O/P, 1W, 9V, -9V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:9V; Output Current - Output 1:55mA; Output Voltage - Output 2:-9V RoHS Compliant: Yes

DC-DC CONV, ISO POL, 2 O/P, 1W, 9V, -9V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:9V; Output Current - Output 1:55mA; Output Voltage - Output 2:-9V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-1541-5-ND NMJ1209SC 61K3209
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Conv, Iso Pol, 2 O/p, 1W, 9V, -9V; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 60 C (-40 to 140 F) -40 to 60 C (-40 to 140 F)
DC Output Current 0.0550 amps 0.0550 amps
DC Input Voltage 10.8 to 13.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 402L-15KV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Superconducting Magnet Power Supply - Model 625 - Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Superconducting Magnet Power Supply
Form Factor Rack Mount
Phase Single-Phase Power Supply
View Details
Power supply - 2687-2146 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 24.0 volts
View Details
3 suppliers