Murata Power Solutions DC DC Converters NCM6S0505EC

Description
Isolated Module DC DC Converter 1 Output 5V 1.2A 4.5V - 9V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 1.2A 4.5V - 9V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-2987-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2987-5-ND
DC DC Converters 811-2987-5-ND
Isolated Module DC DC Converter 1 Output 5V 1.2A 4.5V - 9V Input

Isolated Module DC DC Converter 1 Output 5V 1.2A 4.5V - 9V Input

Buy Now Datasheet
Dc/dc Converter, 6W, 5V, 1.2A; Power Supply Approvals Murata Power Solutions - 51X2472 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 6W, 5V, 1.2A; Power Supply Approvals Murata Power Solutions
51X2472
Dc/dc Converter, 6W, 5V, 1.2A; Power Supply Approvals Murata Power Solutions 51X2472
DC/DC CONVERTER, 6W, 5V, 1.2A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1.2A; Output Voltage - Output 2:-; Width:20mm RoHS Compliant: Yes

DC/DC CONVERTER, 6W, 5V, 1.2A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1.2A; Output Voltage - Output 2:-; Width:20mm RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - NCM6S0505EC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
NCM6S0505EC
Power Supplies - Board Mount - DC DC Converters NCM6S0505EC
DC DC CONVERTER 5V 6W

DC DC CONVERTER 5V 6W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-2987-5-ND 51X2472 NCM6S0505EC
Product Name DC DC Converters Dc/dc Converter, 6W, 5V, 1.2A; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 1.2 amps 1.2 amps
DC Input Voltage 4.5 to 9.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Adaptor - IRA-160 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 3.34 amps
View Details
Universal supply module - universal supply module bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
Current Source Power Unit - 4115B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PSH5-30-110 Bench-top Power Supply - PSH5-30-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details