Murata Power Solutions DC DC Converters NDL2409SC

Description
Isolated Module DC DC Converter 1 Output 9V 222mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 9V 222mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-1363-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-1363-5-ND
DC DC Converters 811-1363-5-ND
Isolated Module DC DC Converter 1 Output 9V 222mA 18V - 36V Input

Isolated Module DC DC Converter 1 Output 9V 222mA 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 2W, 222Ma, 9V; Power Supply Approvals Murata Power Solutions - 61K2967 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 2W, 222Ma, 9V; Power Supply Approvals Murata Power Solutions
61K2967
Dc-Dc Converter, Iso Pol, 1 O/p, 2W, 222Ma, 9V; Power Supply Approvals Murata Power Solutions 61K2967
DC-DC CONVERTER, ISO POL, 1 O/P, 2W, 222mA, 9V; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:222mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 2W, 222mA, 9V; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:222mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - NDL2409SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
NDL2409SC
Power Supplies - Board Mount - DC DC Converters NDL2409SC
DC DC CONVERTER 9V 2W

DC DC CONVERTER 9V 2W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-1363-5-ND 61K2967 NDL2409SC
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 2W, 222Ma, 9V; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.2220 amps 0.2220 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details