Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 045299-NMH0515DC
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: NMH
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 14-DIP Module (6 Leads)
Size / Dimension: 0.77" L x 0.39" W x 0.30" H (19.6mm x 9.9mm x 7.6mm)
Applications: ITE (Commercial)
Standard Package: 25
Catalog: NMH Series
Voltage - Isolation: 1kV (1000V)
Number of Outputs: 2
Current - Output (Max): 67mA 67mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 15V
Voltage - Output 2: -15V
Power (Watts) - Manufacture Series: 2W
Efficiency: 84%
Power (Watts) - Max: 2W
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Isolated Module DC DC Converter 2 Output 15V -15V 67mA, 67mA 4.5V - 5.5V Input
DC DC CONVERTER +/-15V 2W
DC-DC CONVERTER, ISO POL, 2 O/P, 2W, 15V, -15V; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:67mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 045299-NMH0515DC | 811-1510-5-ND | NMH0515DC | 61K3178 |
| Product Name | Power Supplies - Board Mount | DC DC Converters | Power Supplies - Board Mount - DC DC Converters | Dc-Dc Converter, Iso Pol, 2 O/p, 2W, 15V, -15V; Power Supply Approvals Murata Power Solutions |
| Form Factor | Board Mount | Board Mount | Board Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| DC Output Current | 0.0670 amps | 0.0670 amps | 0.0670 amps | |
| DC Output Power | 2 watts | 2 watts | ||
| Number of Outputs | 2 # | 2 # |