Isolated Module DC DC Converter 1 Output 12V 83mA 11.4V - 12.6V Input
Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 790747-NMF1212SC
Series: NMF
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 7-SIP Module, 5 Leads
Applications: ITE (Commercial)
Power (Watts): 1W
Voltage - Isolation: 1kV (1000V)
Number of Outputs: 1
Voltage - Output 1: 12V
Efficiency: 62%
Family Name: NMF1212SC
Categories: Power Supplies - Board Mount
Dimension: 0.77" L x 0.24" W x 0.39" H (19.5mm x 6.0mm x 10.0mm)
Input Voltage MIN: 11.4V
Voltage Input MAX: 12.6V
Current - Output (Maximum): 83mA
Alternative Parts (Cross-Reference): DU1P0-12S12; RSS12-1212/HP-R; RSS12-1212/H; RY-1212SCP;
Introduction Date: February 29, 2008
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
DC-DC CONVERTER, ISO POL, 1 O/P, 1W, 83mA, 12V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:83mA; Output Voltage - Output 2:- RoHS Compliant: Yes
Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 1 W, 12 V, 83 mA RoHS Compliant: Yes
DC-DC REGULATED POWER SUPPLY MODULE, 1 OUTPUT, 1W, HYBRID. FREE 2 YEAR RADWELL WARRANTY
DC DC CONVERTER 12V 1W
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 811-1500-5-ND | 790747-NMF1212SC | 61K3153 | 74K3525 | 21896733 | NMF1212SC |
| Product Name | DC DC Converters | Power Supplies Board Mount DCDC Converters - NMF1212SC | Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 83Ma, 12V; Power Supply Approvals Murata Power Solutions | Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 12 V, 83 Ma Rohs Compliant Murata Power Solutions | Power Supply/Voltage Converter PC Board Mount | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter | DC-DC Converter | ||
| Form Factor | Board Mount | Board Mount | Board Mount | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| DC Output Current | 0.0830 amps | 0.0830 amps | ||||
| DC Input Voltage | 11.4 to 12.6 volts |