Murata Power Solutions DC DC Converters NMD050509SC

Description
Isolated Module DC DC Converter 2 Output 5V 9V 100mA, 56mA 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 5V 9V 100mA, 56mA 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - NMD050509SC-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
NMD050509SC-ND
DC DC Converters NMD050509SC-ND
Isolated Module DC DC Converter 2 Output 5V 9V 100mA, 56mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 2 Output 5V 9V 100mA, 56mA 4.5V - 5.5V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - NMD050509SC
045295-NMD050509S
Power Supplies Board Mount DCDC Converters - NMD050509SC 045295-NMD050509S
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 045295-NMD050509S Packaging: Tube/Rail Type: Isolated Module Applications: ITE (Commercial) Mounting: Through Hole Power (Watts): 1W Isolation Voltage: 1kV (1000V) Number of Outputs: 2 Current - Output (Max): 100mA, 56mA Efficiency: 80% Categories: Power Supplies - Board Mount Temperature Range - Operating: 0°C to 70°C Dimension: 0.77" L x 0.24" W x 0.39" H (19.5mm x 6.0mm x 10.0mm) Maximum Input Voltage: 5.5V Minimum Input Voltage: 4.5V Nominal Output Voltage 1: 5V Nominal Output Voltage 2: 9V Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Industrial

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 045295-NMD050509S
Packaging: Tube/Rail
Type: Isolated Module
Applications: ITE (Commercial)
Mounting: Through Hole
Power (Watts): 1W
Isolation Voltage: 1kV (1000V)
Number of Outputs: 2
Current - Output (Max): 100mA, 56mA
Efficiency: 80%
Categories: Power Supplies - Board Mount
Temperature Range - Operating: 0°C to 70°C
Dimension: 0.77" L x 0.24" W x 0.39" H (19.5mm x 6.0mm x 10.0mm)
Maximum Input Voltage: 5.5V
Minimum Input Voltage: 4.5V
Nominal Output Voltage 1: 5V
Nominal Output Voltage 2: 9V
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - NMD050509SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
NMD050509SC
Power Supplies - Board Mount - DC DC Converters NMD050509SC
DC DC CONVERTER 5V 9V 1W

DC DC CONVERTER 5V 9V 1W

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number NMD050509SC-ND 045295-NMD050509S NMD050509SC
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - NMD050509SC Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
DC Output Current 0.0560 to 0.1000 amps 0.1000 to 0.0560 amps
Unlock Full Specs
to access all available technical data

Similar Products

POWER SUPPLY;DINRAIL, 480W,20A, 85-264VAC;24VDC; PARALLEL FUNCTION - 70076794 - Allied Electronics, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Applications Industrial
View Details
12-24V DC to DC Power Module MI/O-Chassis compliant - MIOE-PWR1-00A1E - Advantech
Specs
Type DC-DC Converter
Operating Temperature 0 to 60 C (32 to 140 F)
DC Output Voltage 12.0 volts
View Details
Programmable Power Supply, ALTP 110/220VAC - S3425D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP4303S 4Ch Precision Linear DC Power Supply - UDP4303S - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 32.0 volts
View Details