Murata Power Solutions DC DC Converters NCM6S0512EC

Description
Isolated Module DC DC Converter 1 Output 12V 500mA 4.5V - 9V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 500mA 4.5V - 9V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-2988-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2988-5-ND
DC DC Converters 811-2988-5-ND
Isolated Module DC DC Converter 1 Output 12V 500mA 4.5V - 9V Input

Isolated Module DC DC Converter 1 Output 12V 500mA 4.5V - 9V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - NCM6S0512EC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
NCM6S0512EC
Power Supplies - Board Mount - DC DC Converters NCM6S0512EC
DC DC CONVERTER 12V 6W

DC DC CONVERTER 12V 6W

Supplier's Site
Dc/dc Converter, 6W, 12V, 0.5A; Power Supply Approvals Murata Power Solutions - 51X2473 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 6W, 12V, 0.5A; Power Supply Approvals Murata Power Solutions
51X2473
Dc/dc Converter, 6W, 12V, 0.5A; Power Supply Approvals Murata Power Solutions 51X2473
DC/DC CONVERTER, 6W, 12V, 0.5A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:500mA; Output Voltage - Output 2:-; Width:20mm RoHS Compliant: Yes

DC/DC CONVERTER, 6W, 12V, 0.5A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:500mA; Output Voltage - Output 2:-; Width:20mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-2988-5-ND NCM6S0512EC 51X2473
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc/dc Converter, 6W, 12V, 0.5A; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.5000 amps 0.5000 amps
DC Input Voltage 4.5 to 9.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-M2 Open Power Supply - PS-24-M2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG3-12-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details