Shenzhen Shengyu Electronics Technology Limited Datasheets for DC-DC Converters

DC-DC converters accept DC input and provide regulated and/or isolated DC output in various applications including computer flash memory, telecommunications equipment, and process control systems.
DC-DC Converters: Learn more

Page: 1 7 8 9 10 11 12 13 14 15 16 17 18 19 20 30 40 41
Product Name Notes
DC DC CNVRTR 24V 24V 24V 24V 6W
DC DC CONVERTER +/-12V 1W
DC DC CONVERTER +/-12V 24V 16W
DC DC CONVERTER +/-12V 24V 30W
DC DC CONVERTER +/-12V 2W
DC DC CONVERTER +/-12V 41W
DC DC CONVERTER +/-12V
DC DC CONVERTER +/-15V 15W
DC DC CONVERTER +/-15V 1W
DC DC CONVERTER +/-15V 2W
DC DC CONVERTER +/-15V 30W
DC DC CONVERTER +/-15V 3W
DC DC CONVERTER +/-15V
DC DC CONVERTER +/-3.3V 1W
DC DC CONVERTER +/-3.3V 2W
DC DC CONVERTER +/-3V 1W
DC DC CONVERTER +/-5V 10V 15W
DC DC CONVERTER +/-5V 10V 20W
DC DC CONVERTER +/-5V 10V 30W
DC DC CONVERTER +/-5V 1W
DC DC CONVERTER +/-5V 2W
DC DC CONVERTER +/-5V
DC DC CONVERTER +/-9V 1W
DC DC CONVERTER +/-9V 2W
DC DC CONVERTER 0.45-2V 80W
DC DC CONVERTER 0.45-2V
DC DC CONVERTER 1.2V
DC DC CONVERTER 1.5V
DC DC CONVERTER 1.8V
DC DC CONVERTER 12V 12W
DC DC CONVERTER 12V 16W
DC DC CONVERTER 12V 1W
DC DC CONVERTER 12V 2W
DC DC CONVERTER 12V 30W
DC DC CONVERTER 12V 3W
DC DC CONVERTER 12V 41W
DC DC CONVERTER 12V 80W
DC DC CONVERTER 12V
DC DC CONVERTER 15V -10V 1W
DC DC CONVERTER 15V -10V 3W
DC DC CONVERTER 15V -10V 6W
DC DC CONVERTER 15V -5V 1W
DC DC CONVERTER 15V -5V 2W
DC DC CONVERTER 15V -5V 6W
DC DC CONVERTER 15V -8.7V 2W
DC DC CONVERTER 15V -9V 1W
DC DC CONVERTER 15V 11W
DC DC CONVERTER 15V 15W
DC DC CONVERTER 15V 1W
DC DC CONVERTER 15V 2W
DC DC CONVERTER 15V 30W
DC DC CONVERTER 15V 3W
DC DC CONVERTER 15V
DC DC CONVERTER 19V -5V 1W
DC DC CONVERTER 1V
DC DC CONVERTER 2.5V
DC DC CONVERTER 20V -3.5V 1.9W
DC DC CONVERTER 20V -5V 2W
DC DC CONVERTER 20V -5V 6W
DC DC CONVERTER 24V 24V 24V 6W
DC DC CONVERTER 24V 24V 6W
DC DC CONVERTER 3.3V 1.3W
DC DC CONVERTER 3.3V 13W
DC DC CONVERTER 3.3V 1W
DC DC CONVERTER 3.3V 2.6W
DC DC CONVERTER 3.3V 25W
DC DC CONVERTER 3.3V 26W
DC DC CONVERTER 3.3V 2W
DC DC CONVERTER 3.3V 33W
DC DC CONVERTER 3.3V 5.3W
DC DC CONVERTER 3.3V
DC DC CONVERTER 5V 15W
DC DC CONVERTER 5V 1W
DC DC CONVERTER 5V 2W
DC DC CONVERTER 5V 30W
DC DC CONVERTER 5V 3W
DC DC CONVERTER 5V 40W
DC DC CONVERTER 5V 5W
DC DC CONVERTER 5V 6W
DC DC CONVERTER 5V 80W
DC DC CONVERTER 5V
DC DC CONVERTER 9V 1W
DC DC CONVERTER 9V 2W
DC DC CONVERTER 9V 3W
DC/DC CONVERTER 15V 1W

<< Prev Next >>