Murata Power Solutions DC DC Converters NDTS2405C

Description
Isolated Module DC DC Converter 1 Output 5V 600mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 600mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-1392-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-1392-5-ND
DC DC Converters 811-1392-5-ND
Isolated Module DC DC Converter 1 Output 5V 600mA 18V - 36V Input

Isolated Module DC DC Converter 1 Output 5V 600mA 18V - 36V Input

Buy Now Datasheet
Power Supply/Voltage Converter PC Board Mount - 16440614 - Radwell International
Willingboro, NJ, United States
Power Supply/Voltage Converter PC Board Mount
16440614
Power Supply/Voltage Converter PC Board Mount 16440614
DC-DC REGULATED POWER SUPPLY MODULE, 1 OUTPUT, 3W, HYBRID. FREE 2 YEAR RADWELL WARRANTY

DC-DC REGULATED POWER SUPPLY MODULE, 1 OUTPUT, 3W, HYBRID. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Dc-Dc Converter, Iso Pol, 1 O/p, 3W, 600Ma, 5V; Power Supply Approvals Murata Power Solutions - 70K3787 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 3W, 600Ma, 5V; Power Supply Approvals Murata Power Solutions
70K3787
Dc-Dc Converter, Iso Pol, 1 O/p, 3W, 600Ma, 5V; Power Supply Approvals Murata Power Solutions 70K3787
DC-DC CONVERTER, ISO POL, 1 O/P, 3W, 600mA, 5V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 3W, 600mA, 5V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - NDTS2405C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
NDTS2405C
Power Supplies - Board Mount - DC DC Converters NDTS2405C
DC DC CONVERTER 5V 3W

DC DC CONVERTER 5V 3W

Supplier's Site

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 811-1392-5-ND 16440614 70K3787 NDTS2405C
Product Name DC DC Converters Power Supply/Voltage Converter PC Board Mount Dc-Dc Converter, Iso Pol, 1 O/p, 3W, 600Ma, 5V; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.6000 amps 0.6000 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data