Murata Power Solutions DC DC Converters NMS1212C

Description
Isolated Module DC DC Converter 2 Output 12V -12V 83mA, 83mA 10.8V - 13.2V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V -12V 83mA, 83mA 10.8V - 13.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-1581-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-1581-5-ND
DC DC Converters 811-1581-5-ND
Isolated Module DC DC Converter 2 Output 12V -12V 83mA, 83mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 2 Output 12V -12V 83mA, 83mA 10.8V - 13.2V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 2 O/p, 2W, 12V, -12V; Power Supply Approvals Murata Power Solutions - 61K3234 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 2W, 12V, -12V; Power Supply Approvals Murata Power Solutions
61K3234
Dc-Dc Converter, Iso Pol, 2 O/p, 2W, 12V, -12V; Power Supply Approvals Murata Power Solutions 61K3234
DC-DC CONVERTER, ISO POL, 2 O/P, 2W, 12V, -12V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:83mA; Output Voltage - Output 2:-12V RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 2W, 12V, -12V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:83mA; Output Voltage - Output 2:-12V RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - NMS1212C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
NMS1212C
Power Supplies - Board Mount - DC DC Converters NMS1212C
DC DC CONVERTER +/-12V 2W

DC DC CONVERTER +/-12V 2W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-1581-5-ND 61K3234 NMS1212C
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 2W, 12V, -12V; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
DC Output Current 0.0830 amps 0.0830 amps
DC Input Voltage 10.8 to 13.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - R62B-5060 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 3000 watts
View Details
AC DC Desktop, Wall Power Adapters - 237-2219-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers