Murata Power Solutions DC DC Converters NMD050512SC

Description
Isolated Module DC DC Converter 2 Output 5V 12V 100mA, 42mA 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 5V 12V 100mA, 42mA 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - NMD050512SC-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
NMD050512SC-ND
DC DC Converters NMD050512SC-ND
Isolated Module DC DC Converter 2 Output 5V 12V 100mA, 42mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 2 Output 5V 12V 100mA, 42mA 4.5V - 5.5V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 5V, 12V; Power Supply Approvals Murata Power Solutions - 61K3096 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 5V, 12V; Power Supply Approvals Murata Power Solutions
61K3096
Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 5V, 12V; Power Supply Approvals Murata Power Solutions 61K3096
DC-DC CONVERTER, ISO POL, 2 O/P, 1W, 5V, 12V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:100mA; Output Voltage - Output 2:12V RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 1W, 5V, 12V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:100mA; Output Voltage - Output 2:12V RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - NMD050512SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
NMD050512SC
Power Supplies - Board Mount - DC DC Converters NMD050512SC
DC DC CONVERTER 5V 12V 1W

DC DC CONVERTER 5V 12V 1W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number NMD050512SC-ND 61K3096 NMD050512SC
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 5V, 12V; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Regulatory Compliance ROHS COMP RoHS Compliant
DC Output Current 0.0420 to 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DHP5-325 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 2000 watts
View Details
AC DC Desktop, Wall Power Adapters - 237-2166-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 45 C (32 to 113 F)
View Details
2 suppliers