Non-Isolated PoL Module DC DC Converter 1 Output 0.7 ~ 1.8V 30A 4.5V - 5.5V Input
Non-Isolated PoL Module DC DC Converter 1 Output 0.7 ~ 1.8V 30A 4.5V - 5.5V Input
Non-Isolated PoL Module DC DC Converter 1 Output 0.7 ~ 1.8V 30A 4.5V - 5.5V Input
DC DC CONVERTER 0.7-1.8V 54W
DC/DC CONV, POL, SYNC BUCK, 425KHZ, SMD; DC / DC Converter Type:Module; Input Voltage Min:4.5V; Input Voltage Max:5.5V; No. of Outputs:1 Output; DC / DC Converter IC Case:SMD; No. of Pins:54Pins; Output Current:30A; Product Range:- RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 811-3455-2-ND | MYSGK1R830FRSR | 44AC4076 |
| Product Name | DC DC Converters | Power Supplies - Board Mount - DC DC Converters | Dc/dc Conv, Pol, Sync Buck, 425Khz, Smd; Dc / Dc Converter Type Murata Power Solutions |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to ? C (-40 to ? F) | |
| DC Output Current | 30 amps | 30 amps | |
| DC Input Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts |