Murata Power Solutions Power Supplies Board Mount DCDC Converters - NCS6S4803C NCS6S4803C

Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1230537-NCS6S4803C Series: NCS6 Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: OTP, SCP, UVLO Package: 24-DIP Module, 8 Leads Applications: ITE (Commercial) Power (Watts): 5W Size: 1.26" L x 0.79" W x 0.39" H (32.0mm x 20.0mm x 10.0mm) Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Voltage - Output 1: 3.3V Efficiency: 76% Family Name: NCS6S4803C Categories: Power Supplies - Board Mount Manufacturer Homepage: www.murata-ps.com Input Voltage MIN: 18V Voltage Input MAX: 75V Current - Output (Maximum): 1.52A Alternative Parts (Cross-Reference): LW010F; DIM3R3300SFA; REC10-483.3SRWZ/H; Country of Origin: China Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1230537-NCS6S4803C Series: NCS6 Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: OTP, SCP, UVLO Package: 24-DIP Module, 8 Leads Applications: ITE (Commercial) Power (Watts): 5W Size: 1.26" L x 0.79" W x 0.39" H (32.0mm x 20.0mm x 10.0mm) Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Voltage - Output 1: 3.3V Efficiency: 76% Family Name: NCS6S4803C Categories: Power Supplies - Board Mount Manufacturer Homepage: www.murata-ps.com Input Voltage MIN: 18V Voltage Input MAX: 75V Current - Output (Maximum): 1.52A Alternative Parts (Cross-Reference): LW010F; DIM3R3300SFA; REC10-483.3SRWZ/H; Country of Origin: China Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - NCS6S4803C
1230537-NCS6S4803C
Power Supplies Board Mount DCDC Converters - NCS6S4803C 1230537-NCS6S4803C
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1230537-NCS6S4803C Series: NCS6 Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: OTP, SCP, UVLO Package: 24-DIP Module, 8 Leads Applications: ITE (Commercial) Power (Watts): 5W Size: 1.26" L x 0.79" W x 0.39" H (32.0mm x 20.0mm x 10.0mm) Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Voltage - Output 1: 3.3V Efficiency: 76% Family Name: NCS6S4803C Categories: Power Supplies - Board Mount Manufacturer Homepage: www.murata-ps.com Input Voltage MIN: 18V Voltage Input MAX: 75V Current - Output (Maximum): 1.52A Alternative Parts (Cross-Reference): LW010F; DIM3R3300SFA; REC10-483.3SRWZ/H; Country of Origin: China Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 1230537-NCS6S4803C
Series: NCS6
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: OTP, SCP, UVLO
Package: 24-DIP Module, 8 Leads
Applications: ITE (Commercial)
Power (Watts): 5W
Size: 1.26" L x 0.79" W x 0.39" H (32.0mm x 20.0mm x 10.0mm)
Voltage - Isolation: 1.5kV (1500V)
Number of Outputs: 1
Voltage - Output 1: 3.3V
Efficiency: 76%
Family Name: NCS6S4803C
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.murata-ps.com
Input Voltage MIN: 18V
Voltage Input MAX: 75V
Current - Output (Maximum): 1.52A
Alternative Parts (Cross-Reference): LW010F; DIM3R3300SFA; REC10-483.3SRWZ/H;
Country of Origin: China
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - 811-2686-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2686-5-ND
DC DC Converters 811-2686-5-ND
Isolated Module DC DC Converter 1 Output 3.3V 1.52A 18V - 75V Input

Isolated Module DC DC Converter 1 Output 3.3V 1.52A 18V - 75V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - NCS6S4803C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
NCS6S4803C
Power Supplies - Board Mount - DC DC Converters NCS6S4803C
DC DC CONVERTER 3.3V 5W

DC DC CONVERTER 3.3V 5W

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1230537-NCS6S4803C 811-2686-5-ND NCS6S4803C
Product Name Power Supplies Board Mount DCDC Converters - NCS6S4803C DC DC Converters Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Number of Outputs 1 #
Type DC-DC Converter; 1 DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000005339-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 0.8400 amps
View Details
Programmable Power / 1U Programmable DC Power - ea-ps-9080-100-1u-29387 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 80.0 volts
AC Output Current 0.0 to 100 amps
View Details
HPZ-Series - HP2.5ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Superconducting Magnet Power Supply - Model 625 - Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Superconducting Magnet Power Supply
Form Factor Rack Mount
Phase Single-Phase Power Supply
View Details