Murata Power Solutions DC DC Converters MYSGK02506BRSR

Description
Non-Isolated PoL Module DC DC Converter 1 Output 5 ~ 25V 6A 13.5V - 42V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 5 ~ 25V 6A 13.5V - 42V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-3454-6-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3454-6-ND
DC DC Converters 811-3454-6-ND
Non-Isolated PoL Module DC DC Converter 1 Output 5 ~ 25V 6A 13.5V - 42V Input

Non-Isolated PoL Module DC DC Converter 1 Output 5 ~ 25V 6A 13.5V - 42V Input

Buy Now Datasheet
DC DC Converters - 811-3454-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3454-2-ND
DC DC Converters 811-3454-2-ND
Non-Isolated PoL Module DC DC Converter 1 Output 5 ~ 25V 6A 13.5V - 42V Input

Non-Isolated PoL Module DC DC Converter 1 Output 5 ~ 25V 6A 13.5V - 42V Input

Buy Now Datasheet
DC DC Converters - 811-3454-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3454-1-ND
DC DC Converters 811-3454-1-ND
Non-Isolated PoL Module DC DC Converter 1 Output 5 ~ 25V 6A 13.5V - 42V Input

Non-Isolated PoL Module DC DC Converter 1 Output 5 ~ 25V 6A 13.5V - 42V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - MYSGK02506BRSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MYSGK02506BRSR
Power Supplies - Board Mount - DC DC Converters MYSGK02506BRSR
DC DC CONVERTER 5-25V 150W

DC DC CONVERTER 5-25V 150W

Supplier's Site
Dc/dc Conv, Pol, Sync Buck, 380Khz, Smd; Dc / Dc Converter Type Murata Power Solutions - 44AC4074 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Pol, Sync Buck, 380Khz, Smd; Dc / Dc Converter Type Murata Power Solutions
44AC4074
Dc/dc Conv, Pol, Sync Buck, 380Khz, Smd; Dc / Dc Converter Type Murata Power Solutions 44AC4074
DC/DC CONV, POL, SYNC BUCK, 380KHZ, SMD; DC / DC Converter Type:Module; Input Voltage Min:13.5V; Input Voltage Max:42V; No. of Outputs:1 Output; DC / DC Converter IC Case:SMD; No. of Pins:37Pins; Output Current:6A; Product Range:- RoHS Compliant: Yes

DC/DC CONV, POL, SYNC BUCK, 380KHZ, SMD; DC / DC Converter Type:Module; Input Voltage Min:13.5V; Input Voltage Max:42V; No. of Outputs:1 Output; DC / DC Converter IC Case:SMD; No. of Pins:37Pins; Output Current:6A; Product Range:- RoHS Compliant: Yes

Supplier's Site
Dc/dc Conv, Sync Buck, 380Khz, 85Deg C Rohs Compliant Murata Power Solutions - 80AH9942 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 380Khz, 85Deg C Rohs Compliant Murata Power Solutions
80AH9942
Dc/dc Conv, Sync Buck, 380Khz, 85Deg C Rohs Compliant Murata Power Solutions 80AH9942
DC/DC CONV, SYNC BUCK, 380KHZ, 85DEG C ROHS COMPLIANT: YES

DC/DC CONV, SYNC BUCK, 380KHZ, 85DEG C ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 811-3454-6-ND MYSGK02506BRSR 44AC4074 80AH9942
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc/dc Conv, Pol, Sync Buck, 380Khz, Smd; Dc / Dc Converter Type Murata Power Solutions Dc/dc Conv, Sync Buck, 380Khz, 85Deg C Rohs Compliant Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to ? C (-40 to ? F)
DC Output Current 6 amps 6 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DCR300-1.5B - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 500 watts
View Details
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
TLD40 Series - 26 Watt (W) Max Constant Current Encapsulated DC/DC Switching Power Supplies - TLM4036DC-1000-10 - Triad Magnetics
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 60 C (-40 to 140 F)
View Details