Murata Power Solutions DC DC Converters NMG2415SC

Description
Isolated Module DC DC Converter 1 Output 15V 133mA 21.6V - 26.4V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 133mA 21.6V - 26.4V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-2686-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2686-ND
DC DC Converters 811-2686-ND
Isolated Module DC DC Converter 1 Output 15V 133mA 21.6V - 26.4V Input

Isolated Module DC DC Converter 1 Output 15V 133mA 21.6V - 26.4V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - NMG2415SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
NMG2415SC
Power Supplies - Board Mount - DC DC Converters NMG2415SC
DC DC CONVERTER 15V 2W

DC DC CONVERTER 15V 2W

Supplier's Site
Dc-Dc Converter, Iso Pol, 1 O/p, 2W, 133Ma, 15V; Power Supply Approvals Murata Power Solutions - 96W2162 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 2W, 133Ma, 15V; Power Supply Approvals Murata Power Solutions
96W2162
Dc-Dc Converter, Iso Pol, 1 O/p, 2W, 133Ma, 15V; Power Supply Approvals Murata Power Solutions 96W2162
DC-DC CONVERTER, ISO POL, 1 O/P, 2W, 133mA, 15V; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:133mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 2W, 133mA, 15V; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:133mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-2686-ND NMG2415SC 96W2162
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 2W, 133Ma, 15V; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.1330 amps 0.1330 amps
DC Input Voltage 21.6 to 26.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 402L-50KV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Programmable DC Current Source - Model 121 - Lake Shore Cryotronics, Inc.
Specs
Type Current Source
Form Factor Desktop / Free Standing
Applications Testing, Measuring, and Operating Resistive and Semiconductor Devices
View Details
Power supply - 787-1634/000-070 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 24.0 volts
View Details
3 suppliers