Murata Power Solutions DC DC Converters NMF1205SC

Description
Isolated Module DC DC Converter 1 Output 5V 100mA 11.4V - 12.6V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 100mA 11.4V - 12.6V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-1499-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-1499-5-ND
DC DC Converters 811-1499-5-ND
Isolated Module DC DC Converter 1 Output 5V 100mA 11.4V - 12.6V Input

Isolated Module DC DC Converter 1 Output 5V 100mA 11.4V - 12.6V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - NMF1205SC
790746-NMF1205SC
Power Supplies Board Mount DCDC Converters - NMF1205SC 790746-NMF1205SC
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 790746-NMF1205SC Series: NMF Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 7-SIP Module, 5 Leads Applications: ITE (Commercial) Power (Watts): 1W Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 50% Family Name: NMF1205SC Categories: Power Supplies - Board Mount Dimension: 0.77" L x 0.24" W x 0.39" H (19.5mm x 6.0mm x 10.0mm) Input Voltage MIN: 11.4V Voltage Input MAX: 12.6V Current - Output (Maximum): 100mA Alternative Parts (Cross-Reference): R0.5S12-1205/HP; ISG1205A; R0.5Z-1505-R; CTDD1909SF-1212-S6K- 1; Introduction Date: February 29, 2008 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 790746-NMF1205SC
Series: NMF
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 7-SIP Module, 5 Leads
Applications: ITE (Commercial)
Power (Watts): 1W
Voltage - Isolation: 1kV (1000V)
Number of Outputs: 1
Voltage - Output 1: 5V
Efficiency: 50%
Family Name: NMF1205SC
Categories: Power Supplies - Board Mount
Dimension: 0.77" L x 0.24" W x 0.39" H (19.5mm x 6.0mm x 10.0mm)
Input Voltage MIN: 11.4V
Voltage Input MAX: 12.6V
Current - Output (Maximum): 100mA
Alternative Parts (Cross-Reference): R0.5S12-1205/HP; ISG1205A; R0.5Z-1505-R; CTDD1909SF-1212-S6K-1;
Introduction Date: February 29, 2008
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - NMF1205SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
NMF1205SC
Power Supplies - Board Mount - DC DC Converters NMF1205SC
DC DC CONVERTER 5V 1W

DC DC CONVERTER 5V 1W

Supplier's Site
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 5 V, 100 Ma Rohs Compliant Murata Power Solutions - 74K3539 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 5 V, 100 Ma Rohs Compliant Murata Power Solutions
74K3539
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 5 V, 100 Ma Rohs Compliant Murata Power Solutions 74K3539
Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 1 W, 5 V, 100 mA RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 1 W, 5 V, 100 mA RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 100Ma, 5V; Power Supply Approvals Murata Power Solutions - 61K3149 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 100Ma, 5V; Power Supply Approvals Murata Power Solutions
61K3149
Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 100Ma, 5V; Power Supply Approvals Murata Power Solutions 61K3149
DC-DC CONVERTER, ISO POL, 1 O/P, 1W, 100mA, 5V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:100mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 1W, 100mA, 5V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:100mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 811-1499-5-ND 790746-NMF1205SC NMF1205SC 74K3539 61K3149
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - NMF1205SC Power Supplies - Board Mount - DC DC Converters Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 5 V, 100 Ma Rohs Compliant Murata Power Solutions Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 100Ma, 5V; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
DC Output Current 0.1000 amps 0.1000 amps
DC Input Voltage 11.4 to 12.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
LN-Series - LN001NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
DIN Rail Power Supplies - 1236700 - RS Components, Ltd.
Specs
Technology Switching Power Supply
Form Factor DIN Rail
Regulatory Compliance RoHS Compliant
View Details