Murata Power Solutions Power Supplies - Board Mount NMA2415DC

Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 209284-NMA2415DC Category: Power Supplies - Board Mount Family: DC DC Converters Series: NMA Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 14-DIP Module (6 Leads) Size / Dimension: 0.77" L x 0.39" W x 0.27" H (19.6mm x 9.9mm x 6.9mm) Applications: ITE (Commercial) Voltage - Isolation: 1kV (1000V) Number of Outputs: 2 Current - Output (Max): 33mA, 33mA Voltage - Input (Min): 21.6V Voltage - Input (Max): 26.4V Voltage - Output 1: 15V Voltage - Output 2: -15V Power (Watts) - Manufacture Series: 1W Efficiency: 80% Power (Watts) - Max: 1W Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Industrial
Request a Quote Datasheet
Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 209284-NMA2415DC Category: Power Supplies - Board Mount Family: DC DC Converters Series: NMA Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 14-DIP Module (6 Leads) Size / Dimension: 0.77" L x 0.39" W x 0.27" H (19.6mm x 9.9mm x 6.9mm) Applications: ITE (Commercial) Voltage - Isolation: 1kV (1000V) Number of Outputs: 2 Current - Output (Max): 33mA, 33mA Voltage - Input (Min): 21.6V Voltage - Input (Max): 26.4V Voltage - Output 1: 15V Voltage - Output 2: -15V Power (Watts) - Manufacture Series: 1W Efficiency: 80% Power (Watts) - Max: 1W Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies - Board Mount
209284-NMA2415DC
Power Supplies - Board Mount 209284-NMA2415DC
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 209284-NMA2415DC Category: Power Supplies - Board Mount Family: DC DC Converters Series: NMA Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 14-DIP Module (6 Leads) Size / Dimension: 0.77" L x 0.39" W x 0.27" H (19.6mm x 9.9mm x 6.9mm) Applications: ITE (Commercial) Voltage - Isolation: 1kV (1000V) Number of Outputs: 2 Current - Output (Max): 33mA, 33mA Voltage - Input (Min): 21.6V Voltage - Input (Max): 26.4V Voltage - Output 1: 15V Voltage - Output 2: -15V Power (Watts) - Manufacture Series: 1W Efficiency: 80% Power (Watts) - Max: 1W Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Industrial

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 209284-NMA2415DC
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: NMA
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 14-DIP Module (6 Leads)
Size / Dimension: 0.77" L x 0.39" W x 0.27" H (19.6mm x 9.9mm x 6.9mm)
Applications: ITE (Commercial)
Voltage - Isolation: 1kV (1000V)
Number of Outputs: 2
Current - Output (Max): 33mA, 33mA
Voltage - Input (Min): 21.6V
Voltage - Input (Max): 26.4V
Voltage - Output 1: 15V
Voltage - Output 2: -15V
Power (Watts) - Manufacture Series: 1W
Efficiency: 80%
Power (Watts) - Max: 1W
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial

Buy Now Datasheet
DC DC Converters - 811-1469-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-1469-5-ND
DC DC Converters 811-1469-5-ND
Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 21.6V - 26.4V Input

Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 21.6V - 26.4V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - NMA2415DC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
NMA2415DC
Power Supplies - Board Mount - DC DC Converters NMA2415DC
DC DC CONVERTER +/-15V 1W

DC DC CONVERTER +/-15V 1W

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 209284-NMA2415DC 811-1469-5-ND NMA2415DC
Product Name Power Supplies - Board Mount DC DC Converters Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.0330 amps 0.0330 amps
DC Output Power 1 watts
Number of Outputs 2 #
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 500A-40KV-POS - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
Superconducting Magnet Power Supply - Model 625 - Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Superconducting Magnet Power Supply
Form Factor Rack Mount
Phase Single-Phase Power Supply
View Details