Murata Power Solutions DC DC Converters NDS6D2415C

Description
Isolated Module DC DC Converter 2 Output 15V -15V 200mA, 200mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 200mA, 200mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-1995-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-1995-5-ND
DC DC Converters 811-1995-5-ND
Isolated Module DC DC Converter 2 Output 15V -15V 200mA, 200mA 18V - 36V Input

Isolated Module DC DC Converter 2 Output 15V -15V 200mA, 200mA 18V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - NDS6D2415C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
NDS6D2415C
Power Supplies - Board Mount - DC DC Converters NDS6D2415C
DC DC CONVERTER +/-15V 6W

DC DC CONVERTER +/-15V 6W

Supplier's Site
Dc-Dc Converter, Iso Pol, 2 O/p, 6W, 15V, -15V; Power Supply Approvals Murata Power Solutions - 08P9575 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 6W, 15V, -15V; Power Supply Approvals Murata Power Solutions
08P9575
Dc-Dc Converter, Iso Pol, 2 O/p, 6W, 15V, -15V; Power Supply Approvals Murata Power Solutions 08P9575
DC-DC CONVERTER, ISO POL, 2 O/P, 6W, 15V, -15V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:200mA; Output Voltage - Output 2:-15VRoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 6W, 15V, -15V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:200mA; Output Voltage - Output 2:-15VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-1995-5-ND NDS6D2415C 08P9575
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 6W, 15V, -15V; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.2000 amps 0.2000 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DCR300-33T - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 10000 watts
View Details
AC DC Desktop, Wall Power Adapters - 237-2311-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
3 suppliers