The Murata Power Solutions isolated board mount DC/DC converter is a sub-miniature, fixed output device designed for through-hole mounting. It delivers a power output of 1 W with a fixed output voltage of 15 V and a maximum output current of 66 mA. This converter features 3 kVDC isolation, making it suitable for applications requiring electrical isolation between input and output. It operates efficiently across a wide temperature range from -40°C to 85°C, ensuring reliable performance in various environmental conditions. The device is fully encapsulated with toroidal magnetics and does not utilize electrolytic or tantalum capacitors, enhancing its reliability. Additionally, it is RoHS compliant and recognized by UL60950 for functional insulation. The compact footprint of 0.69 cm² and industry-standard pinout facilitate easy integration into existing designs.
Isolated Module DC DC Converter 1 Output 15V 66mA 10.8V - 13.2V Input
Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 1 W, 15 V, 66 mA RoHS Compliant: Yes
DC-DC CONVERTER, ISO POL, 1 O/P, 1W, 66mA, 15V; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:66mA; Output Voltage - Output 2:- RoHS Compliant: Yes
DC DC CONVERTER 15V 1W
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 811-3379-5-ND | 23M7006 | 61K3056 | NKE1215SC |
| Product Name | DC DC Converters | Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 15 V, 66 Ma Rohs Compliant Murata Power Solutions | Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 66Ma, 15V; Power Supply Approvals Murata Power Solutions | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| DC Output Current | 0.0660 amps | 0.0660 amps | ||
| DC Input Voltage | 10.8 to 13.2 volts |