Murata Power Solutions Power Supplies Board Mount DCDC Converters - NCS1S2403SC NCS1S2403SC

Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1230506-NCS1S2403SC Series: NCS1 Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 105°C Features: SCP Package: 7-SIP Module, 5 Leads Applications: ITE (Commercial) Power (Watts): 1W Size: 0.86" L x 0.32" W x 0.45" H (21.9mm x 8.2mm x 11.3mm) Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Voltage - Output 1: 3.3V Efficiency: 78.5% Family Name: NCS1S2403SC Categories: Power Supplies - Board Mount Manufacturer Homepage: www.murata-ps.com Input Voltage MIN: 9V Voltage Input MAX: 36V Current - Output (Maximum): 303mA Alternative Parts (Cross-Reference): RK-243.3S/H6; R24P3.3S/X2; W2403HDC1-G; Introduction Date: February 17, 2014 Country of Origin: China Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1230506-NCS1S2403SC Series: NCS1 Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 105°C Features: SCP Package: 7-SIP Module, 5 Leads Applications: ITE (Commercial) Power (Watts): 1W Size: 0.86" L x 0.32" W x 0.45" H (21.9mm x 8.2mm x 11.3mm) Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Voltage - Output 1: 3.3V Efficiency: 78.5% Family Name: NCS1S2403SC Categories: Power Supplies - Board Mount Manufacturer Homepage: www.murata-ps.com Input Voltage MIN: 9V Voltage Input MAX: 36V Current - Output (Maximum): 303mA Alternative Parts (Cross-Reference): RK-243.3S/H6; R24P3.3S/X2; W2403HDC1-G; Introduction Date: February 17, 2014 Country of Origin: China Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - NCS1S2403SC
1230506-NCS1S2403SC
Power Supplies Board Mount DCDC Converters - NCS1S2403SC 1230506-NCS1S2403SC
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1230506-NCS1S2403SC Series: NCS1 Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 105°C Features: SCP Package: 7-SIP Module, 5 Leads Applications: ITE (Commercial) Power (Watts): 1W Size: 0.86" L x 0.32" W x 0.45" H (21.9mm x 8.2mm x 11.3mm) Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Voltage - Output 1: 3.3V Efficiency: 78.5% Family Name: NCS1S2403SC Categories: Power Supplies - Board Mount Manufacturer Homepage: www.murata-ps.com Input Voltage MIN: 9V Voltage Input MAX: 36V Current - Output (Maximum): 303mA Alternative Parts (Cross-Reference): RK-243.3S/H6; R24P3.3S/X2; W2403HDC1-G; Introduction Date: February 17, 2014 Country of Origin: China Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 1230506-NCS1S2403SC
Series: NCS1
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 105°C
Features: SCP
Package: 7-SIP Module, 5 Leads
Applications: ITE (Commercial)
Power (Watts): 1W
Size: 0.86" L x 0.32" W x 0.45" H (21.9mm x 8.2mm x 11.3mm)
Voltage - Isolation: 1kV (1000V)
Number of Outputs: 1
Voltage - Output 1: 3.3V
Efficiency: 78.5%
Family Name: NCS1S2403SC
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.murata-ps.com
Input Voltage MIN: 9V
Voltage Input MAX: 36V
Current - Output (Maximum): 303mA
Alternative Parts (Cross-Reference): RK-243.3S/H6; R24P3.3S/X2; W2403HDC1-G;
Introduction Date: February 17, 2014
Country of Origin: China
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - 811-2947-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2947-ND
DC DC Converters 811-2947-ND
Isolated Module DC DC Converter 1 Output 3.3V 303mA 9V - 36V Input

Isolated Module DC DC Converter 1 Output 3.3V 303mA 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 3.3V, 1W; Power Supply Approvals Murata Power Solutions - 41X4065 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 3.3V, 1W; Power Supply Approvals Murata Power Solutions
41X4065
Dc-Dc Converter, Iso Pol, 1 O/p, 3.3V, 1W; Power Supply Approvals Murata Power Solutions 41X4065
DC-DC CONVERTER, ISO POL, 1 O/P, 3.3V, 1W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:303mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 3.3V, 1W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:303mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 3.3 V, 303 Ma Rohs Compliant Murata Power Solutions - 45X5044 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 3.3 V, 303 Ma Rohs Compliant Murata Power Solutions
45X5044
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 3.3 V, 303 Ma Rohs Compliant Murata Power Solutions 45X5044
Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 1 W, 3.3 V, 303 mA RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 1 W, 3.3 V, 303 mA RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - NCS1S2403SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
NCS1S2403SC
Power Supplies - Board Mount - DC DC Converters NCS1S2403SC
DC DC CONVERTER 3.3V 1W

DC DC CONVERTER 3.3V 1W

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1230506-NCS1S2403SC 811-2947-ND 41X4065 45X5044 NCS1S2403SC
Product Name Power Supplies Board Mount DCDC Converters - NCS1S2403SC DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 3.3V, 1W; Power Supply Approvals Murata Power Solutions Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 3.3 V, 303 Ma Rohs Compliant Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Number of Outputs 1 # 1 #
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
DC Output Current 0.3030 amps 0.3030 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000008897-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2.5 amps
View Details
Programmable Power / 4U Programmable DC Power - ea-psb-10200-420-4u-27431 - TPS Elektronik GmbH
Specs
AC Output Voltage 0.0 to 200.0 volts
AC Output Current 0.0 to 420 amps
DC Output Voltage 0.0 to 200.0 volts
View Details
3590-Series - 3590-2D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Electromagnet Power Supply - Model 643 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Electromagnet Power Supply
Form Factor Desktop / Free Standing
Phase Three-Phase Power Supply
View Details