Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 1230534-NCS6S1203C
Series: NCS6
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: OTP, SCP, UVLO
Package: 24-DIP Module, 8 Leads
Applications: ITE (Commercial)
Power (Watts): 5W
Size: 1.26" L x 0.79" W x 0.39" H (32.0mm x 20.0mm x 10.0mm)
Voltage - Isolation: 1.5kV (1500V)
Number of Outputs: 1
Voltage - Output 1: 3.3V
Efficiency: 78%
Family Name: NCS6S1203C
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.murata-ps.com
Input Voltage MIN: 9V
Voltage Input MAX: 36V
Current - Output (Maximum): 1.52A
Alternative Parts (Cross-Reference): REC7.5-243.3SRW/H2/A
Country of Origin: China
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Isolated Module DC DC Converter 1 Output 3.3V 1.52A 9V - 36V Input
DC DC CONVERTER 3.3V 5W
DC-DC CONVERTER, 3.3V, 0.25A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:1.52A; Output Voltage - Output 2:-; Width:20mm RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 1230534-NCS6S1203C | 811-2685-5-ND | NCS6S1203C | 25R8292 |
| Product Name | Power Supplies Board Mount DCDC Converters - NCS6S1203C | DC DC Converters | Power Supplies - Board Mount - DC DC Converters | Dc-Dc Converter, 3.3V, 0.25A; Power Supply Approvals Murata Power Solutions |
| Form Factor | Board Mount | Board Mount | Board Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Number of Outputs | 1 # | 1 # | ||
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter | |
| DC Output Current | 1.52 amps | 1.52 amps |