Murata Power Solutions Power Supplies Board Mount DCDC Converters - NMF0505SC NMF0505SC

Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 790744-NMF0505SC Series: NMF Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 7-SIP Module, 5 Leads Applications: ITE (Commercial) Power (Watts): 1W Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 50% Family Name: NMF0505SC Categories: Power Supplies - Board Mount Dimension: 0.77" L x 0.24" W x 0.39" H (19.5mm x 6.0mm x 10.0mm) Input Voltage MIN: 4.75V Voltage Input MAX: 5.25V Current - Output (Maximum): 100mA Alternative Parts (Cross-Reference): R0.5ZX-0505/HP-Tray; R0.5ZX-0505/P-R; R0.5Z-0505/HP; R0.5S12-0505/H-R; Introduction Date: February 29, 2008 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 790744-NMF0505SC Series: NMF Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 7-SIP Module, 5 Leads Applications: ITE (Commercial) Power (Watts): 1W Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 50% Family Name: NMF0505SC Categories: Power Supplies - Board Mount Dimension: 0.77" L x 0.24" W x 0.39" H (19.5mm x 6.0mm x 10.0mm) Input Voltage MIN: 4.75V Voltage Input MAX: 5.25V Current - Output (Maximum): 100mA Alternative Parts (Cross-Reference): R0.5ZX-0505/HP-Tray; R0.5ZX-0505/P-R; R0.5Z-0505/HP; R0.5S12-0505/H-R; Introduction Date: February 29, 2008 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - NMF0505SC
790744-NMF0505SC
Power Supplies Board Mount DCDC Converters - NMF0505SC 790744-NMF0505SC
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 790744-NMF0505SC Series: NMF Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 7-SIP Module, 5 Leads Applications: ITE (Commercial) Power (Watts): 1W Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 50% Family Name: NMF0505SC Categories: Power Supplies - Board Mount Dimension: 0.77" L x 0.24" W x 0.39" H (19.5mm x 6.0mm x 10.0mm) Input Voltage MIN: 4.75V Voltage Input MAX: 5.25V Current - Output (Maximum): 100mA Alternative Parts (Cross-Reference): R0.5ZX-0505/HP-Tray; R0.5ZX-0505/P-R; R0.5Z-0505/HP; R0.5S12-0505/H-R; Introduction Date: February 29, 2008 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 790744-NMF0505SC
Series: NMF
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 7-SIP Module, 5 Leads
Applications: ITE (Commercial)
Power (Watts): 1W
Voltage - Isolation: 1kV (1000V)
Number of Outputs: 1
Voltage - Output 1: 5V
Efficiency: 50%
Family Name: NMF0505SC
Categories: Power Supplies - Board Mount
Dimension: 0.77" L x 0.24" W x 0.39" H (19.5mm x 6.0mm x 10.0mm)
Input Voltage MIN: 4.75V
Voltage Input MAX: 5.25V
Current - Output (Maximum): 100mA
Alternative Parts (Cross-Reference): R0.5ZX-0505/HP-Tray; R0.5ZX-0505/P-R; R0.5Z-0505/HP; R0.5S12-0505/H-R;
Introduction Date: February 29, 2008
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - 811-1496-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-1496-5-ND
DC DC Converters 811-1496-5-ND
Isolated Module DC DC Converter 1 Output 5V 100mA 4.75V - 5.25V Input

Isolated Module DC DC Converter 1 Output 5V 100mA 4.75V - 5.25V Input

Buy Now Datasheet
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 5 V, 100 Ma Rohs Compliant Murata Power Solutions - 97K6573 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 5 V, 100 Ma Rohs Compliant Murata Power Solutions
97K6573
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 5 V, 100 Ma Rohs Compliant Murata Power Solutions 97K6573
Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 1 W, 5 V, 100 mA RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 1 W, 5 V, 100 mA RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 100Ma, 5V; Power Supply Approvals Murata Power Solutions - 61K3141 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 100Ma, 5V; Power Supply Approvals Murata Power Solutions
61K3141
Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 100Ma, 5V; Power Supply Approvals Murata Power Solutions 61K3141
DC-DC CONVERTER, ISO POL, 1 O/P, 1W, 100mA, 5V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:100mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 1W, 100mA, 5V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:100mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - NMF0505SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
NMF0505SC
Power Supplies - Board Mount - DC DC Converters NMF0505SC
DC DC CONVERTER 5V 1W

DC DC CONVERTER 5V 1W

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 790744-NMF0505SC 811-1496-5-ND 97K6573 61K3141 NMF0505SC
Product Name Power Supplies Board Mount DCDC Converters - NMF0505SC DC DC Converters Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 5 V, 100 Ma Rohs Compliant Murata Power Solutions Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 100Ma, 5V; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Number of Outputs 1 # 1 #
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
DC Output Current 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details
Power Supply - 4876743 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Power Supply Unit - VIP® - Inductotherm Group
Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 15000 to 2.20E7 watts
View Details