The Murata Power Solutions DC-DC Converter (part number 61K3229) is a dual output, isolated converter designed to provide ±9V outputs with a maximum power of 2W. It operates efficiently with an efficiency rating of up to 82% and features a compact low-profile package suitable for PCB mounting. The converter is RoHS compliant and recognized under UL1950, making it suitable for telecom and safety applications requiring approved isolation. This model offers 6kVDC isolation, ensuring reliable performance in high noise environments. The input voltage range is compatible with both 5V and 12V systems, while the output current for the ±9V output is rated at 111mA. The device is fully encapsulated with toroidal magnetics, eliminating the need for a heatsink and allowing for a power density of up to 0.44W/cm². With a mean time to failure (MTTF) of up to 747 kHrs, it provides a robust solution for various applications.
Isolated Module DC DC Converter 2 Output 9V -9V 111mA, 111mA 4.5V - 5.5V Input
DC-DC CONVERTER, ISO POL, 2 O/P, 2W, 9V, -9V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:9V; Output Current - Output 1:111mA; Output Voltage - Output 2:-9V RoHS Compliant: Yes
DC DC CONVERTER +/-9V 2W
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 811-1576-5-ND | 61K3229 | NMS0509C |
| Product Name | DC DC Converters | Dc-Dc Converter, Iso Pol, 2 O/p, 2W, 9V, -9V; Power Supply Approvals Murata Power Solutions | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| DC Output Current | 0.1110 amps | 0.1110 amps | |
| DC Input Voltage | 4.5 to 5.5 volts |