Murata Power Solutions DC DC Converters NMK1215SAC

Description
Isolated Module DC DC Converter 1 Output 15V 133mA 10.8V - 13.2V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 133mA 10.8V - 13.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-1553-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-1553-5-ND
DC DC Converters 811-1553-5-ND
Isolated Module DC DC Converter 1 Output 15V 133mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 1 Output 15V 133mA 10.8V - 13.2V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 2W, 133Ma, 15V; Power Supply Approvals Murata Power Solutions - 94M5059 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 2W, 133Ma, 15V; Power Supply Approvals Murata Power Solutions
94M5059
Dc-Dc Converter, Iso Pol, 1 O/p, 2W, 133Ma, 15V; Power Supply Approvals Murata Power Solutions 94M5059
DC-DC CONVERTER, ISO POL, 1 O/P, 2W, 133mA, 15V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:133mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 2W, 133mA, 15V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:133mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - NMK1215SAC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
NMK1215SAC
Power Supplies - Board Mount - DC DC Converters NMK1215SAC
DC DC CONVERTER 15V 2W

DC DC CONVERTER 15V 2W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-1553-5-ND 94M5059 NMK1215SAC
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 2W, 133Ma, 15V; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.1330 amps 0.1330 amps
DC Input Voltage 10.8 to 13.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - 20V MOD. MASTER - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 200 watts
View Details
TLD40 Series - 26 Watt (W) Max Constant Current Encapsulated DC/DC Switching Power Supplies - TLM4036DC-0350-10 - Triad Magnetics
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 60 C (-40 to 140 F)
View Details