Murata Power Solutions DC DC Converters NMV1505SAC

Description
Isolated Module DC DC Converter 1 Output 5V 200mA 13.5V - 16.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 200mA 13.5V - 16.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-1605-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-1605-5-ND
DC DC Converters 811-1605-5-ND
Isolated Module DC DC Converter 1 Output 5V 200mA 13.5V - 16.5V Input

Isolated Module DC DC Converter 1 Output 5V 200mA 13.5V - 16.5V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - NMV1505SAC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
NMV1505SAC
Power Supplies - Board Mount - DC DC Converters NMV1505SAC
DC DC CONVERTER 5V 1W

DC DC CONVERTER 5V 1W

Supplier's Site
Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 200Ma, 5V; Power Supply Approvals Murata Power Solutions - 89M4598 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 200Ma, 5V; Power Supply Approvals Murata Power Solutions
89M4598
Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 200Ma, 5V; Power Supply Approvals Murata Power Solutions 89M4598
DC-DC CONVERTER, ISO POL, 1 O/P, 1W, 200mA, 5V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 1W, 200mA, 5V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-1605-5-ND NMV1505SAC 89M4598
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 200Ma, 5V; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.2000 amps 0.2000 amps
DC Input Voltage 13.5 to 16.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
22.8 to 25.2 Volt (V) Adjustable Output Voltage Range ABU 125 Series Switch Mode Power Supply - ABU125-240 - Triad Magnetics
Specs
Type DC Power Supply
Technology Switching Power Supply
Regulatory Compliance UL 60950-1, (Insulation Class -1)
View Details
3 suppliers