Murata Power Solutions DC DC Converters NKA0305SC

Description
Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 3V - 3.6V Input
Request a Quote
Description
Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 3V - 3.6V Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Murata Power Solutions DC-DC Converter, part number 61K3005, is an isolated, dual-output converter designed to provide 1W of power with output voltages of +5V and -5V. It features a compact design with a footprint of 0.98 cm² and is compliant with RoHS standards. The converter operates efficiently with an efficiency rating of up to 82% and supports a wide temperature range from -40°C to 85°C at full load. It offers 3kVDC isolation, making it suitable for applications requiring galvanic isolation to minimize switching noise. The device is fully encapsulated and does not require external components, simplifying integration into various systems. The internal construction utilizes toroidal magnetics, enhancing performance and reliability. This product is particularly well-suited for on-board distributed power systems, especially in digital applications.

Datasheet Summary
Powered by GS/AI

The Murata Power Solutions DC-DC Converter, part number 61K3005, is an isolated, dual-output converter designed to provide 1W of power with output voltages of +5V and -5V. It features a compact design with a footprint of 0.98 cm² and is compliant with RoHS standards. The converter operates efficiently with an efficiency rating of up to 82% and supports a wide temperature range from -40°C to 85°C at full load. It offers 3kVDC isolation, making it suitable for applications requiring galvanic isolation to minimize switching noise. The device is fully encapsulated and does not require external components, simplifying integration into various systems. The internal construction utilizes toroidal magnetics, enhancing performance and reliability. This product is particularly well-suited for on-board distributed power systems, especially in digital applications.

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-1416-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-1416-5-ND
DC DC Converters 811-1416-5-ND
Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 3V - 3.6V Input

Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 3V - 3.6V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 5V, -5V; Power Supply Approvals Murata Power Solutions - 61K3005 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 5V, -5V; Power Supply Approvals Murata Power Solutions
61K3005
Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 5V, -5V; Power Supply Approvals Murata Power Solutions 61K3005
DC-DC CONVERTER, ISO POL, 2 O/P, 1W, 5V, -5V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:100mA; Output Voltage - Output 2:-5V RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 1W, 5V, -5V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:100mA; Output Voltage - Output 2:-5V RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - NKA0305SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
NKA0305SC
Power Supplies - Board Mount - DC DC Converters NKA0305SC
DC DC CONVERTER +/-5V 1W

DC DC CONVERTER +/-5V 1W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-1416-5-ND 61K3005 NKA0305SC
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 5V, -5V; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.1000 amps 0.1000 amps
DC Input Voltage 3.0 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-480P-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 10 amps
View Details
Universal supply module - universal supply module bcs3600ex ni - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
Current Source Power Unit - 4115B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PST2-24-220 Enclosed Power Supply - PST2-24-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details