The Murata Power Solutions Isolated Board Mount DC/DC Converter (part number 97K6456) is a fixed, through-hole device designed to provide a regulated output of 15 V at a maximum current of 200 mA, delivering a total output power of 3 W. It features a 2:1 wide input voltage range, accommodating input voltages from 4.5 V to 9 V. The converter is fully encapsulated and has an operating temperature range of -40°C to 85°C, making it suitable for various applications. This converter offers 1 kVDC isolation and is recognized by Underwriters Laboratory (UL) for functional insulation, complying with UL 60950 standards. It includes short circuit protection and has an efficiency rating of up to 82%. The device is RoHS compliant, ensuring it meets environmental regulations. External input and output capacitors are recommended to guarantee optimal performance across the full load and input voltage range. Engineers considering this product should note its low profile design and industry-standard footprint, which facilitates easy integration into existing systems.
Isolated Module DC DC Converter 1 Output 15V 200mA 18V - 36V Input
DC DC CONVERTER 15V 3W
Isolated Board Mount DC/DC Converter, DIP, Fixed, Through Hole, 3 W, 15 V, 200 mA RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 811-1410-5-ND | NDY2415C | 97K6456 |
| Product Name | DC DC Converters | Power Supplies - Board Mount - DC DC Converters | Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 3 W, 15 V, 200 Ma Rohs Compliant Murata Power Solutions |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| DC Output Current | 0.2000 amps |