Murata Power Solutions DC DC Converters NME0509DC

Description
Isolated Module DC DC Converter 1 Output 9V 111mA 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 9V 111mA 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-1475-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-1475-5-ND
DC DC Converters 811-1475-5-ND
Isolated Module DC DC Converter 1 Output 9V 111mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 9V 111mA 4.5V - 5.5V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 111Ma, 9V; Power Supply Approvals Murata Power Solutions - 61K3109 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 111Ma, 9V; Power Supply Approvals Murata Power Solutions
61K3109
Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 111Ma, 9V; Power Supply Approvals Murata Power Solutions 61K3109
DC-DC CONVERTER, ISO POL, 1 O/P, 1W, 111mA, 9V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:111mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 1W, 111mA, 9V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:111mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - NME0509DC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
NME0509DC
Power Supplies - Board Mount - DC DC Converters NME0509DC
DC DC CONVERTER 9V 1W

DC DC CONVERTER 9V 1W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-1475-5-ND 61K3109 NME0509DC
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 111Ma, 9V; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.1110 amps 0.1110 amps
DC Input Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-120-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 2.5 amps
View Details
Power supply unit - power-supply-unit-dc-24-v-4-a - BARTEC
Specs
Operating Temperature -32 to 13 C (-25 to 55 F)
AC Input Voltage 110.0 to 250.0 volts
View Details
Current Source Power Unit - 4007 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PST4-24-220 Enclosed Power Supply - PST4-24-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details