Murata Power Solutions DC DC Converters NKA0503SC

Description
Isolated Module DC DC Converter 2 Output 3.3V -3.3V 152mA, 152mA 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 3.3V -3.3V 152mA, 152mA 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-1418-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-1418-5-ND
DC DC Converters 811-1418-5-ND
Isolated Module DC DC Converter 2 Output 3.3V -3.3V 152mA, 152mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 2 Output 3.3V -3.3V 152mA, 152mA 4.5V - 5.5V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 152Ma, 3.3V, -3.3V; Power Supply Approvals Murata Power Solutions - 61K3013 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 152Ma, 3.3V, -3.3V; Power Supply Approvals Murata Power Solutions
61K3013
Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 152Ma, 3.3V, -3.3V; Power Supply Approvals Murata Power Solutions 61K3013
DC-DC CONVERTER, ISO POL, 2 O/P, 1W, 152mA, 3.3V, -3.3V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:152mA; Width:9.8mm RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 1W, 152mA, 3.3V, -3.3V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:152mA; Width:9.8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - NKA0503SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
NKA0503SC
Power Supplies - Board Mount - DC DC Converters NKA0503SC
DC DC CONVERTER +/-3.3V 1W

DC DC CONVERTER +/-3.3V 1W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-1418-5-ND 61K3013 NKA0503SC
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 152Ma, 3.3V, -3.3V; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.1520 amps 0.1520 amps
DC Input Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-480P-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 10 amps
View Details
Power supply unit - power-supply-unit-dc-24-v-4-a - BARTEC
Specs
Operating Temperature -32 to 13 C (-25 to 55 F)
AC Input Voltage 110.0 to 250.0 volts
View Details
Current Source Power Unit - 4139 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PSH5-30-220 Bench-top Power Supply - PSH5-30-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details