Murata Power Solutions Power Supplies Board Mount DCDC Converters - NCS1S2405SC NCS1S2405SC

Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1230507-NCS1S2405SC Series: NCS1 Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 105°C Features: SCP Package: 7-SIP Module, 5 Leads Applications: ITE (Commercial) Power (Watts): 1W Size: 0.86" L x 0.32" W x 0.45" H (21.9mm x 8.2mm x 11.3mm) Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 82% Family Name: NCS1S2405SC Categories: Power Supplies - Board Mount Manufacturer Homepage: www.murata-ps.com Input Voltage MIN: 9V Voltage Input MAX: 36V Current - Output (Maximum): 200mA Alternative Parts (Cross-Reference): AM2Q-2405SZ; 48SB5S; 48SB5.2S; Introduction Date: February 17, 2014 Country of Origin: China Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1230507-NCS1S2405SC Series: NCS1 Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 105°C Features: SCP Package: 7-SIP Module, 5 Leads Applications: ITE (Commercial) Power (Watts): 1W Size: 0.86" L x 0.32" W x 0.45" H (21.9mm x 8.2mm x 11.3mm) Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 82% Family Name: NCS1S2405SC Categories: Power Supplies - Board Mount Manufacturer Homepage: www.murata-ps.com Input Voltage MIN: 9V Voltage Input MAX: 36V Current - Output (Maximum): 200mA Alternative Parts (Cross-Reference): AM2Q-2405SZ; 48SB5S; 48SB5.2S; Introduction Date: February 17, 2014 Country of Origin: China Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - NCS1S2405SC
1230507-NCS1S2405SC
Power Supplies Board Mount DCDC Converters - NCS1S2405SC 1230507-NCS1S2405SC
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1230507-NCS1S2405SC Series: NCS1 Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 105°C Features: SCP Package: 7-SIP Module, 5 Leads Applications: ITE (Commercial) Power (Watts): 1W Size: 0.86" L x 0.32" W x 0.45" H (21.9mm x 8.2mm x 11.3mm) Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 82% Family Name: NCS1S2405SC Categories: Power Supplies - Board Mount Manufacturer Homepage: www.murata-ps.com Input Voltage MIN: 9V Voltage Input MAX: 36V Current - Output (Maximum): 200mA Alternative Parts (Cross-Reference): AM2Q-2405SZ; 48SB5S; 48SB5.2S; Introduction Date: February 17, 2014 Country of Origin: China Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 1230507-NCS1S2405SC
Series: NCS1
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 105°C
Features: SCP
Package: 7-SIP Module, 5 Leads
Applications: ITE (Commercial)
Power (Watts): 1W
Size: 0.86" L x 0.32" W x 0.45" H (21.9mm x 8.2mm x 11.3mm)
Voltage - Isolation: 1kV (1000V)
Number of Outputs: 1
Voltage - Output 1: 5V
Efficiency: 82%
Family Name: NCS1S2405SC
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.murata-ps.com
Input Voltage MIN: 9V
Voltage Input MAX: 36V
Current - Output (Maximum): 200mA
Alternative Parts (Cross-Reference): AM2Q-2405SZ; 48SB5S; 48SB5.2S;
Introduction Date: February 17, 2014
Country of Origin: China
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - 811-2948-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2948-ND
DC DC Converters 811-2948-ND
Isolated Module DC DC Converter 1 Output 5V 200mA 9V - 36V Input

Isolated Module DC DC Converter 1 Output 5V 200mA 9V - 36V Input

Buy Now Datasheet
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 5 V, 200 Ma Rohs Compliant Murata Power Solutions - 45X5045 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 5 V, 200 Ma Rohs Compliant Murata Power Solutions
45X5045
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 5 V, 200 Ma Rohs Compliant Murata Power Solutions 45X5045
Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 1 W, 5 V, 200 mA RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 1 W, 5 V, 200 mA RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - NCS1S2405SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
NCS1S2405SC
Power Supplies - Board Mount - DC DC Converters NCS1S2405SC
DC DC CONVERTER 5V 1W

DC DC CONVERTER 5V 1W

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1230507-NCS1S2405SC 811-2948-ND 45X5045 NCS1S2405SC
Product Name Power Supplies Board Mount DCDC Converters - NCS1S2405SC DC DC Converters Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 5 V, 200 Ma Rohs Compliant Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Number of Outputs 1 #
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
DC Output Current 0.2000 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DCR300-3B - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 1000 watts
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details