Murata Power Solutions DC DC Converters NMT0572SC

Description
Isolated Module DC DC Converter 3 Output -24V -48V -72V 42mA, 21mA, 14mA 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 3 Output -24V -48V -72V 42mA, 21mA, 14mA 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-1583-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-1583-5-ND
DC DC Converters 811-1583-5-ND
Isolated Module DC DC Converter 3 Output -24V -48V -72V 42mA, 21mA, 14mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 3 Output -24V -48V -72V 42mA, 21mA, 14mA 4.5V - 5.5V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies - Board Mount
045305-NMT0572SC
Power Supplies - Board Mount 045305-NMT0572SC
Manufacturer: Murata Electronics North America Win Source Part Number: 045305-NMT0572SC Category: Power Supplies - Board Mount Family: DC DC Converters Series: NMT Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 8-SIP Module (6 Leads) Size / Dimension: 0.86" L x 0.30" W x 0.44" H (21.8mm x 7.6mm x 11.2mm) Applications: ITE (Commercial) Standard Package: 23 Catalog: NMT Series Voltage - Isolation: 1kV (1000V) Number of Outputs: 3 Current - Output (Max): 42mA 21mA 14mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: -24V Voltage - Output 2: -48V Voltage - Output 3: -72V Power (Watts) - Manufacture Series: 3W Efficiency: 85% Power (Watts) - Max: 3W Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 045305-NMT0572SC
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: NMT
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SIP Module (6 Leads)
Size / Dimension: 0.86" L x 0.30" W x 0.44" H (21.8mm x 7.6mm x 11.2mm)
Applications: ITE (Commercial)
Standard Package: 23
Catalog: NMT Series
Voltage - Isolation: 1kV (1000V)
Number of Outputs: 3
Current - Output (Max): 42mA 21mA 14mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: -24V
Voltage - Output 2: -48V
Voltage - Output 3: -72V
Power (Watts) - Manufacture Series: 3W
Efficiency: 85%
Power (Watts) - Max: 3W
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited

Buy Now
Power Supplies - Board Mount - DC DC Converters - NMT0572SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
NMT0572SC
Power Supplies - Board Mount - DC DC Converters NMT0572SC
DC DC CNVRTR -24V -48V -72V 3W

DC DC CNVRTR -24V -48V -72V 3W

Supplier's Site
Dc-Dc Converter, Iso Pol, 3 O/p, 3W, -24V, -48V, -72V; Power Supply Approvals Murata Power Solutions - 61K3236 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 3 O/p, 3W, -24V, -48V, -72V; Power Supply Approvals Murata Power Solutions
61K3236
Dc-Dc Converter, Iso Pol, 3 O/p, 3W, -24V, -48V, -72V; Power Supply Approvals Murata Power Solutions 61K3236
DC-DC CONVERTER, ISO POL, 3 O/P, 3W, -24V, -48V, -72V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:3W; No. of Outputs:3 Output; Output Voltage - Output 1:-24V; Output Current - Output 1:42mA; Isolation Voltage:1kV RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 3 O/P, 3W, -24V, -48V, -72V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:3W; No. of Outputs:3 Output; Output Voltage - Output 1:-24V; Output Current - Output 1:42mA; Isolation Voltage:1kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 811-1583-5-ND 045305-NMT0572SC NMT0572SC 61K3236
Product Name DC DC Converters Power Supplies - Board Mount Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 3 O/p, 3W, -24V, -48V, -72V; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.0140 to 0.0420 amps 0.0420 to 0.0140 amps 0.0420 amps
DC Input Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - 1920-PSD-6024-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 50 C (-4 to 122 F)
DC Output Current 2.5 amps
View Details
2 suppliers
Industrial, DIN Rail Power Supplies - BB-MDR-60-24-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 2.5 amps
View Details
Programmable Power Supply, ALTP 110/220VAC - S3425D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6730 360W Basic DC Switching Power Supply 40V/30A - UDP6730 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 40.0 volts
View Details