Murata Power Solutions DC DC Converters NCS6D4815C

Description
Isolated Module DC DC Converter 2 Output 15V -15V 200mA, 200mA 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 200mA, 200mA 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-2315-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2315-ND
DC DC Converters 811-2315-ND
Isolated Module DC DC Converter 2 Output 15V -15V 200mA, 200mA 18V - 75V Input

Isolated Module DC DC Converter 2 Output 15V -15V 200mA, 200mA 18V - 75V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - NCS6D4815C
790634-NCS6D4815C
Power Supplies Board Mount DCDC Converters - NCS6D4815C 790634-NCS6D4815C
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 790634-NCS6D4815C Series: NCS6 Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: UVLO Package: 24-DIP Module (600 mil, 8 Leads) Applications: ITE (Commercial) Power (Watts): 6W Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 2 Voltage - Output 1: 15V Voltage - Output 2: -15V Efficiency: 84% Family Name: NCS6D4815C Categories: Power Supplies - Board Mount Dimension: 1.26" L x 0.79" W x 0.39" H (32.0mm x 20.0mm x 10.0mm) Input Voltage MIN: 18V Voltage Input MAX: 75V Current - Output (Maximum): 200mA, 200mA Alternative Parts (Cross-Reference): TEN6-4823WIN; TEN6-4823WIN-HI; RP05-4815DAW/M; PPD6-48-1515; Introduction Date: June 17, 2009 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 790634-NCS6D4815C
Series: NCS6
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: UVLO
Package: 24-DIP Module (600 mil, 8 Leads)
Applications: ITE (Commercial)
Power (Watts): 6W
Voltage - Isolation: 1.5kV (1500V)
Number of Outputs: 2
Voltage - Output 1: 15V
Voltage - Output 2: -15V
Efficiency: 84%
Family Name: NCS6D4815C
Categories: Power Supplies - Board Mount
Dimension: 1.26" L x 0.79" W x 0.39" H (32.0mm x 20.0mm x 10.0mm)
Input Voltage MIN: 18V
Voltage Input MAX: 75V
Current - Output (Maximum): 200mA, 200mA
Alternative Parts (Cross-Reference): TEN6-4823WIN; TEN6-4823WIN-HI; RP05-4815DAW/M; PPD6-48-1515;
Introduction Date: June 17, 2009
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - NCS6D4815C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
NCS6D4815C
Power Supplies - Board Mount - DC DC Converters NCS6D4815C
DC DC CONVERTER +/-15V 6W

DC DC CONVERTER +/-15V 6W

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-2315-ND 790634-NCS6D4815C NCS6D4815C
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - NCS6D4815C Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.2000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PSW-12024 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Current 5 amps
View Details
4 suppliers
Industrial, DIN Rail Power Supplies - BB-MDR-60-24-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 2.5 amps
View Details
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6922B 100W DC Switching Power Supply 60V/5A - UDP6922B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details