Murata Power Solutions DC DC Converters NMXS0505SOC

Description
Isolated Module DC DC Converter 1 Output 5V 1A 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 1A 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-1618-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-1618-5-ND
DC DC Converters 811-1618-5-ND
Isolated Module DC DC Converter 1 Output 5V 1A 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 5V 1A 4.5V - 5.5V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - NMXS0505SOC
790756-NMXS0505SOC
Power Supplies Board Mount DCDC Converters - NMXS0505SOC 790756-NMXS0505SOC
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 790756-NMXS0505SOC Series: NMXSO Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 5-DIP Module Applications: ITE (Commercial) Power (Watts): 5W Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 65% Family Name: NMXS0505 Categories: Power Supplies - Board Mount Dimension: 1.59" L x 0.93" W x 0.39" H (40.4mm x 23.6mm x 9.9mm) Input Voltage MIN: 4.5V Voltage Input MAX: 5.5V Current - Output (Maximum): 1A Alternative Parts (Cross-Reference): 5IMX4-05-9-8; RAA-0505S; 5IMX4-05-9Z; AFC5-05S05-F; Introduction Date: March 07, 2008 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 790756-NMXS0505SOC
Series: NMXSO
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 5-DIP Module
Applications: ITE (Commercial)
Power (Watts): 5W
Voltage - Isolation: 1kV (1000V)
Number of Outputs: 1
Voltage - Output 1: 5V
Efficiency: 65%
Family Name: NMXS0505
Categories: Power Supplies - Board Mount
Dimension: 1.59" L x 0.93" W x 0.39" H (40.4mm x 23.6mm x 9.9mm)
Input Voltage MIN: 4.5V
Voltage Input MAX: 5.5V
Current - Output (Maximum): 1A
Alternative Parts (Cross-Reference): 5IMX4-05-9-8; RAA-0505S; 5IMX4-05-9Z; AFC5-05S05-F;
Introduction Date: March 07, 2008
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - NMXS0505SOC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
NMXS0505SOC
Power Supplies - Board Mount - DC DC Converters NMXS0505SOC
DC DC CONVERTER 5V 5W

DC DC CONVERTER 5V 5W

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-1618-5-ND 790756-NMXS0505SOC NMXS0505SOC
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - NMXS0505SOC Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
DC Output Current 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - i6A4W020A033V-001-R - TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
2 suppliers
Electromagnet Power Supply - Model 648 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Electromagnet Power Supply
Form Factor Desktop / Free Standing
Phase Three-Phase Power Supply
View Details
Power supply - 2787-2157 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
View Details
3 suppliers