Murata Power Solutions Power Supplies - Board Mount - DC DC Converters NCM6D4815EC

Description
DC DC CONVERTER +/-15V 6W
Description
DC DC CONVERTER +/-15V 6W

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - NCM6D4815EC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
NCM6D4815EC
Power Supplies - Board Mount - DC DC Converters NCM6D4815EC
DC DC CONVERTER +/-15V 6W

DC DC CONVERTER +/-15V 6W

Supplier's Site
Dc-Dc Converter, Iso Pol, 2 O/p, 0.2A, 15V; Power Supply Approvals Murata Power Solutions - 51X2470 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 0.2A, 15V; Power Supply Approvals Murata Power Solutions
51X2470
Dc-Dc Converter, Iso Pol, 2 O/p, 0.2A, 15V; Power Supply Approvals Murata Power Solutions 51X2470
DC-DC CONVERTER, ISO POL, 2 O/P, 0.2A, 15V; Power Supply Approvals:Medical; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:200mA; Output Voltage - Output 2:-15VRoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 0.2A, 15V; Power Supply Approvals:Medical; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:200mA; Output Voltage - Output 2:-15VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number NCM6D4815EC 51X2470
Product Name Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 0.2A, 15V; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
Applications ITE (Commercial), Medical
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 500A-15KV-POS - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
Electromagnet Power Supply - Model 643 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Electromagnet Power Supply
Form Factor Desktop / Free Standing
Phase Three-Phase Power Supply
View Details
DC/DC converter - 787-1015/072-000 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -40 to 70 C (-40 to 158 F)
DC Output Voltage 12.0 volts
View Details
2 suppliers