Murata Power Solutions DC DC Converters NCS3S1205SC

Description
Isolated Module DC DC Converter 1 Output 5V 600mA 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 600mA 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-3084-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3084-ND
DC DC Converters 811-3084-ND
Isolated Module DC DC Converter 1 Output 5V 600mA 9V - 36V Input

Isolated Module DC DC Converter 1 Output 5V 600mA 9V - 36V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - NCS3S1205SC
1230526-NCS3S1205SC
Power Supplies Board Mount DCDC Converters - NCS3S1205SC 1230526-NCS3S1205SC
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1230526-NCS3S1205SC Series: NCS3 Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: SCP Package: 8-DIP Module, 6 Leads Applications: ITE (Commercial) Power (Watts): 3W Size: 0.86" L x 0.37" W x 0.44" H (22.0mm x 9.5mm x 11.3mm) Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 82% Family Name: NCS3S1205SC Categories: Power Supplies - Board Mount Manufacturer Homepage: www.murata-ps.com Input Voltage MIN: 9V Voltage Input MAX: 36V Current - Output (Maximum): 600mA Alternative Parts (Cross-Reference): REC3-2405SRWZ/H2/A/M /X2; REC3-2405SRWZ/H2/A/X 2; IU2405SA-H; Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 1230526-NCS3S1205SC
Series: NCS3
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: SCP
Package: 8-DIP Module, 6 Leads
Applications: ITE (Commercial)
Power (Watts): 3W
Size: 0.86" L x 0.37" W x 0.44" H (22.0mm x 9.5mm x 11.3mm)
Voltage - Isolation: 1.5kV (1500V)
Number of Outputs: 1
Voltage - Output 1: 5V
Efficiency: 82%
Family Name: NCS3S1205SC
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.murata-ps.com
Input Voltage MIN: 9V
Voltage Input MAX: 36V
Current - Output (Maximum): 600mA
Alternative Parts (Cross-Reference): REC3-2405SRWZ/H2/A/M/X2; REC3-2405SRWZ/H2/A/X2; IU2405SA-H;
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - NCS3S1205SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
NCS3S1205SC
Power Supplies - Board Mount - DC DC Converters NCS3S1205SC
DC DC CONVERTER 5V 3W

DC DC CONVERTER 5V 3W

Supplier's Site
Dc-Dc Converter, 5V, 0.6A, Sip; Power Supply Approvals Murata Power Solutions - 55Y5085 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 0.6A, Sip; Power Supply Approvals Murata Power Solutions
55Y5085
Dc-Dc Converter, 5V, 0.6A, Sip; Power Supply Approvals Murata Power Solutions 55Y5085
DC-DC CONVERTER, 5V, 0.6A, SIP; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Width:9.45mm RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 0.6A, SIP; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Width:9.45mm RoHS Compliant: Yes

Supplier's Site
Isolated Board Mount Dc/dc Converter, Isolated Pol, Fixed, Through Hole, 3 W, 5 V, 600 Ma Rohs Compliant Murata Power Solutions - 46Y7954 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Isolated Pol, Fixed, Through Hole, 3 W, 5 V, 600 Ma Rohs Compliant Murata Power Solutions
46Y7954
Isolated Board Mount Dc/dc Converter, Isolated Pol, Fixed, Through Hole, 3 W, 5 V, 600 Ma Rohs Compliant Murata Power Solutions 46Y7954
Isolated Board Mount DC/DC Converter, Isolated POL, Fixed, Through Hole, 3 W, 5 V, 600 mA RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, Isolated POL, Fixed, Through Hole, 3 W, 5 V, 600 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 811-3084-ND 1230526-NCS3S1205SC NCS3S1205SC 55Y5085 46Y7954
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - NCS3S1205SC Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 5V, 0.6A, Sip; Power Supply Approvals Murata Power Solutions Isolated Board Mount Dc/dc Converter, Isolated Pol, Fixed, Through Hole, 3 W, 5 V, 600 Ma Rohs Compliant Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.6000 amps 0.6000 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 203S-20kV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Superconducting Magnet Power Supply - Model 625 - Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Superconducting Magnet Power Supply
Form Factor Rack Mount
Phase Single-Phase Power Supply
View Details