Murata Power Solutions DC DC Converters NCS3S4803SC

Description
Isolated Module DC DC Converter 1 Output 3.3V 700mA 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 700mA 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-3086-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3086-ND
DC DC Converters 811-3086-ND
Isolated Module DC DC Converter 1 Output 3.3V 700mA 18V - 75V Input

Isolated Module DC DC Converter 1 Output 3.3V 700mA 18V - 75V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - NCS3S4803SC
1230528-NCS3S4803SC
Power Supplies Board Mount DCDC Converters - NCS3S4803SC 1230528-NCS3S4803SC
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1230528-NCS3S4803SC Series: NCS3 Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: SCP Package: 8-DIP Module, 6 Leads Applications: ITE (Commercial) Power (Watts): 3W Size: 0.86" L x 0.37" W x 0.44" H (22.0mm x 9.5mm x 11.3mm) Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Voltage - Output 1: 3.3V Efficiency: 74% Family Name: NCS3S4803SC Categories: Power Supplies - Board Mount Manufacturer Homepage: www.murata-ps.com Input Voltage MIN: 18V Voltage Input MAX: 75V Current - Output (Maximum): 700mA Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 1230528-NCS3S4803SC
Series: NCS3
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: SCP
Package: 8-DIP Module, 6 Leads
Applications: ITE (Commercial)
Power (Watts): 3W
Size: 0.86" L x 0.37" W x 0.44" H (22.0mm x 9.5mm x 11.3mm)
Voltage - Isolation: 1.5kV (1500V)
Number of Outputs: 1
Voltage - Output 1: 3.3V
Efficiency: 74%
Family Name: NCS3S4803SC
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.murata-ps.com
Input Voltage MIN: 18V
Voltage Input MAX: 75V
Current - Output (Maximum): 700mA
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Isolated Board Mount Dc/dc Converter, Isolated Pol, Fixed, Through Hole, 2.31 W, 3.3 V, 700 Ma Rohs Compliant Murata Power Solutions - 46Y7956 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Isolated Pol, Fixed, Through Hole, 2.31 W, 3.3 V, 700 Ma Rohs Compliant Murata Power Solutions
46Y7956
Isolated Board Mount Dc/dc Converter, Isolated Pol, Fixed, Through Hole, 2.31 W, 3.3 V, 700 Ma Rohs Compliant Murata Power Solutions 46Y7956
Isolated Board Mount DC/DC Converter, Isolated POL, Fixed, Through Hole, 2.31 W, 3.3 V, 700 mA RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, Isolated POL, Fixed, Through Hole, 2.31 W, 3.3 V, 700 mA RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, 3.3V, 0.7A, Sip; Power Supply Approvals Murata Power Solutions - 55Y5087 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 0.7A, Sip; Power Supply Approvals Murata Power Solutions
55Y5087
Dc-Dc Converter, 3.3V, 0.7A, Sip; Power Supply Approvals Murata Power Solutions 55Y5087
DC-DC CONVERTER, 3.3V, 0.7A, SIP; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:700mA; Output Voltage - Output 2:-; Width:9.45mm RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 0.7A, SIP; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:700mA; Output Voltage - Output 2:-; Width:9.45mm RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - NCS3S4803SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
NCS3S4803SC
Power Supplies - Board Mount - DC DC Converters NCS3S4803SC
DC DC CONVERTER 3.3V 3W

DC DC CONVERTER 3.3V 3W

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 811-3086-ND 1230528-NCS3S4803SC 46Y7956 55Y5087 NCS3S4803SC
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - NCS3S4803SC Isolated Board Mount Dc/dc Converter, Isolated Pol, Fixed, Through Hole, 2.31 W, 3.3 V, 700 Ma Rohs Compliant Murata Power Solutions Dc-Dc Converter, 3.3V, 0.7A, Sip; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.7000 amps 0.7000 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 320W 24V - 96PSO-A320W24-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
LN-Series - LN010RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details