The Murata Power Solutions NDS6 series DC-DC converter, specifically the model NDS6S2405C, provides a single output of 5V with a maximum output current of 1.2A, delivering a total output power of 6W. It operates within a wide input voltage range of 18V to 36V, making it suitable for various applications including telecommunications and battery-powered systems. The converter features a high isolation voltage of 1.5kVDC, ensuring safety and reliability in operation. It is designed with short circuit protection and has a typical load regulation of 0.2%. The operating temperature range is from -40°C to 85°C, allowing for use in harsh environments. Additionally, the product is RoHS compliant and recognized by UL 60950 for functional insulation, making it a reliable choice for engineers seeking a robust DC-DC converter solution.
Isolated Module DC DC Converter 1 Output 5V 1.2A 18V - 36V Input
DC-DC CONVERTER, ISO POL, 1 O/P, 6W, 1.2A, 5V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1.2A; Output Voltage - Output 2:- RoHS Compliant: Yes
DC DC CONVERTER 5V 6W
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 811-1996-5-ND | 71P7493 | NDS6S2405C |
| Product Name | DC DC Converters | Dc-Dc Converter, Iso Pol, 1 O/p, 6W, 1.2A, 5V; Power Supply Approvals Murata Power Solutions | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| DC Output Current | 1.2 amps | 1.2 amps | |
| DC Input Voltage | 18.0 to 36.0 volts |